The PST2-24-110 is a 2-ampere DC power supply designed to control magnetic particle brakes and clutches with a constant output current across varying coil resistance. It operates from 95 to 130 volts AC input at 50/60 Hz and provides 0 to 24 volts DC output. Control is enabled via an included 5 kΩ, 2-watt potentiometer or external 0-5 volt or 0-10 volt signals, selectable by jumper. The unit includes a 1-ampere fuse for AC line protection and accepts grounding via dedicated terminals. Dimensions are 8.46 inches wide, 5.945 inches deep, and 2.27 inches high. Mounting requires four M4-0.7 x 3 mm screws. Multiple units can be wired in master-slave configuration for synchronized control.
Use this power supply with our large clutches and brakes. Mount the power supply in your electrical cabinet, and mount the potentiometer on your operator's panel.
| Placid Industries | |
|---|---|
| Product Category | Power Supplies |
| Product Number | PST2-24-110 |
| Product Name | PST2-24-110 Enclosed Power Supply |
| Type | DC Power Supply |