The PS-24 is an open-style power supply providing 0-24 VDC output at up to 0.75 amps for magnetic particle brakes and clutches. It accepts 110 VAC input and features a 2-amp fuse on the output circuit. Output current is controllable via a front-panel potentiometer or a 0-10 VDC input signal, with adjustable minimum and maximum current limits using 10-turn potentiometers. The unit has a 2000-ohm input resistance for the 0-10 V signal and measures 7.875 inches wide by 5.9 inches deep by 3.1 inches high. Mounting is via four threaded studs on the base with #6-32 threads spaced 2.92 inches by 6.96 inches. Switches allow selection of 12 or 24 volt output and control method.
For DC brakes and clutches requiring up to 0.75 amperes at 24 volts, or 1.25 amps at 12 volts. Plug in, connect the brake or clutch, and you're ready to go with some simple adjustments.
POWER SUPPLY, INPUT 115VAC, OUTPUT 24VDC, 2AMP. FREE 2 YEAR RADWELL WARRANTY
| Placid Industries | Radwell International | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | PS-24 | 15230455 |
| Product Name | PS-24 Open Power Supply | Power Supply |
| Type | DC Power Supply |