The PST4-24-110 is a DC power supply designed to provide constant output current for 24-volt magnetic particle brakes and clutches, with an input of 95-130 volts AC. It delivers up to 4 amperes of output current and supports control via a 5 kΩ potentiometer or an external 0-5 volt or 0-10 volt signal, selectable by jumper. The unit measures 8.46 inches in length, 5.945 inches in width, and 1.97 inches in height, and includes an internal fuse rated at 2 amperes. It features mounting terminals and a front panel potentiometer hole for operator access.
Use this power supply with our large clutches and brakes. Mount the power supply in your electrical cabinet, and mount the potentiometer on your operator's panel.
| Placid Industries | |
|---|---|
| Product Category | Power Supplies |
| Product Number | PST4-24-110 |
| Product Name | PST4-24-110 Enclosed Power Supply |
| Type | DC Power Supply |