The PS-12-MC1 is an enclosed constant current power supply designed for Placid Industries magnetic particle brakes and clutches, providing 0-12 volts DC at up to 1.25 amperes (15 watts). It features a 3/4-turn potentiometer for manual current control, a 0-10 volt input for external control, and SPAN adjustments to set maximum and minimum output current levels. The unit accepts 220 volts AC input, includes a single 1-ampere fuse, and has a terminal strip for DC output, ground, 0-10 volt input, and follower potentiometer connections. Dimensions are 8 inches by 6-5/8 inches.
For DC brakes and clutches requiring up to 0.75 amperes at 24 volts, or 1.25 amps at 12 volts. Plug in, connect the brake or clutch, and you're ready to go with some simple adjustments.
| Placid Industries | |
|---|---|
| Product Category | Power Supplies |
| Product Number | PS-12-MC1 |
| Product Name | PS-12-MC1 Enclosed Power Supply |
| Type | DC Power Supply |