Placid Industries Datasheets for DC Power Supplies

DC power supplies accept an input power and output the desired form of DC power. Common types of DC power supplies include linear power supplies, switching power supplies, DC-DC converters, and silicon controlled rectifier (SCR) type power supplies.
DC Power Supplies: Learn more

Product Name Notes
For DC brakes and clutches requiring up to 0.75 amperes at 24 volts, or 1.25 amps at 12 volts. Plug in, connect the brake or clutch, and you're ready to...
Use this power supply with large brakes and clutches, or multiple smaller brakes and clutches. Control output current or output voltage via Potentiometer knob. Overall dimensions: 6.4″H x 2.8″W x...
Use this power supply with our large clutches and brakes. Mount the power supply in your electrical cabinet, and mount the potentiometer on your operator's panel. Control output current with...