Abbott Technologies, Inc. Linear DC-AC Inverters TN Series

Description
42 to 54 VDC Input Low Distortion. 5% Maximum Exceptional Reliability. Typical MTBF: 90,586 hours for model LN8 Surge Current Capabilities, up to 3 times rated output power High Efficiency, provided by sine wave, conserves power Switchable 115 VAC 60 Hz / 230 VAC 50 Hz Saves Motors by Reducing Overheating
Description
42 to 54 VDC Input Low Distortion. 5% Maximum Exceptional Reliability. Typical MTBF: 90,586 hours for model LN8 Surge Current Capabilities, up to 3 times rated output power High Efficiency, provided by sine wave, conserves power Switchable 115 VAC 60 Hz / 230 VAC 50 Hz Saves Motors by Reducing Overheating

Suppliers

Company
Product
Description
Supplier Links
Linear DC-AC Inverters - TN Series - Abbott Technologies, Inc.
Sun Valley, CA, USA
Linear DC-AC Inverters
TN Series
Linear DC-AC Inverters TN Series
42 to 54 VDC Input Low Distortion. 5% Maximum Exceptional Reliability. Typical MTBF: 90,586 hours for model LN8 Surge Current Capabilities, up to 3 times rated output power High Efficiency, provided by sine wave, conserves power Switchable 115 VAC 60 Hz / 230 VAC 50 Hz Saves Motors by Reducing Overheating

42 to 54 VDC Input

  • Low Distortion. 5% Maximum
  • Exceptional Reliability. Typical MTBF: 90,586 hours for model LN8
  • Surge Current Capabilities, up to 3 times rated output power
  • High Efficiency, provided by sine wave, conserves power
  • Switchable 115 VAC 60 Hz / 230 VAC 50 Hz
  • Saves Motors by Reducing Overheating
Supplier's Site

Technical Specifications

  Abbott Technologies, Inc.
Product Category Power Supplies
Product Number TN Series
Product Name Linear DC-AC Inverters
Type DC/AC Inverter; Computer Power Supply
Applications Instrumentation, Military, Telecommunications
Operating Temperature -20 to 55 C (-4 to 131 F)
AC Output Voltage 115.0 to 220.0 volts
AC Output Power 80 to 320 VA
Unlock Full Specs
to access all available technical data

Similar Products

POWER SUPPLY, MiniRPS 300W ATX WITH ACTIVE PFC(ZIPPY) RoHS - RPS-300ATX-ZE - Advantech
Specs
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CE / FCC / CUL / CB / CCC / KC / GOST R
DC Output Voltage 12.0 volts
View Details
2 suppliers
Solenoid Power Supply - PHu - GEEPLUS Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Features Adjustable Current
DC Output Voltage 8.0 to 50.0 volts
View Details
PS1000-1 (European Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-EU - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
Low Profile - Switching Power Supplies (PFC and Universal Input) -  - Acopian Power Supplies
Specs
Type Current Source; DC Power Supply; Programmable Power Supply; AC/DC Converter
Technology Switching Power Supply
Form Factor DIN Rail
View Details