Abbott Technologies, Inc. DC-DC Converter PST-1 Series

Description
150 Watt DC-DC Triple Output Converter for Railway Applications NOMINAL 36 VDC INPUT (STANDARD LRV POWER BUS) WIDE INPUT RAGE 2 TO 1 SURGE CAPABILITY HIGH ISOLATION PROTECTION RUGGED CONSTRUCTION WIDE TEMPERATURE RANGE
Description
150 Watt DC-DC Triple Output Converter for Railway Applications NOMINAL 36 VDC INPUT (STANDARD LRV POWER BUS) WIDE INPUT RAGE 2 TO 1 SURGE CAPABILITY HIGH ISOLATION PROTECTION RUGGED CONSTRUCTION WIDE TEMPERATURE RANGE

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converter - PST-1 Series - Abbott Technologies, Inc.
Sun Valley, CA, USA
DC-DC Converter
PST-1 Series
DC-DC Converter PST-1 Series
150 Watt DC-DC Triple Output Converter for Railway Applications NOMINAL 36 VDC INPUT (STANDARD LRV POWER BUS) WIDE INPUT RAGE 2 TO 1 SURGE CAPABILITY HIGH ISOLATION PROTECTION RUGGED CONSTRUCTION WIDE TEMPERATURE RANGE

150 Watt DC-DC Triple Output Converter for Railway Applications

  • NOMINAL 36 VDC INPUT (STANDARD LRV POWER BUS)
  • WIDE INPUT RAGE
  • 2 TO 1 SURGE CAPABILITY
  • HIGH ISOLATION PROTECTION
  • RUGGED CONSTRUCTION
  • WIDE TEMPERATURE RANGE
Supplier's Site

Technical Specifications

  Abbott Technologies, Inc.
Product Category Power Supplies
Product Number PST-1 Series
Product Name DC-DC Converter
Type DC-DC Converter
Applications Instrumentation, Military
Operating Temperature -22 to 65 C (-8 to 149 F)
DC Output Voltage -12.0 to 12.0 volts
DC Output Power 150 watts
Unlock Full Specs
to access all available technical data

Similar Products

Delta Adapter AC to DC 100-240V 36W 12V C6 Lockable DC Plug - 96PSA-A36W12W7-5 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / PSB / BSMI / BIS / IRAM
View Details
Solenoid Power Supply - PHu - GEEPLUS Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Features Adjustable Current
DC Output Voltage 8.0 to 50.0 volts
View Details
PS1000-1 (UK Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-UK - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
Mini Encapsulated - With Screw Terminals DC-DC Converters 5 Vdc in to 28 Vdc in - Single and Dual Tracking Outputs -  - Acopian Power Supplies
Specs
Type DC Power System; DC-DC Converter
Form Factor DIN Rail; Desktop / Free Standing; Wall Mount
Applications Instrumentation
View Details