Abbott Technologies, Inc. Power Supply CS500 Series

Description
500-2000 Watt AC-DC Switchers Low Profile (0.65′ height when mounted in “Ultra-Flat” configuration) Power Factor Correction Fully compliant with MIL-STD 461D, CE101, CE102 Meets MIL-S-901 (High Impact shock) Meets MIL-STD-810F Forced Current Sharing (up to 4 modules for a total of 2000 watts) VME mounted version available Parallel mounting and alternate connectors available IP-65 Sealed Version Available
Description
500-2000 Watt AC-DC Switchers Low Profile (0.65′ height when mounted in “Ultra-Flat” configuration) Power Factor Correction Fully compliant with MIL-STD 461D, CE101, CE102 Meets MIL-S-901 (High Impact shock) Meets MIL-STD-810F Forced Current Sharing (up to 4 modules for a total of 2000 watts) VME mounted version available Parallel mounting and alternate connectors available IP-65 Sealed Version Available

Suppliers

Company
Product
Description
Supplier Links
Power Supply - CS500 Series - Abbott Technologies, Inc.
Sun Valley, CA, USA
Power Supply
CS500 Series
Power Supply CS500 Series
500-2000 Watt AC-DC Switchers Low Profile (0.65′ height when mounted in “Ultra-Flat” configuration) Power Factor Correction Fully compliant with MIL-STD 461D, CE101, CE102 Meets MIL-S-901 (High Impact shock) Meets MIL-STD-810F Forced Current Sharing (up to 4 modules for a total of 2000 watts) VME mounted version available Parallel mounting and alternate connectors available IP-65 Sealed Version Available

500-2000 Watt AC-DC Switchers

  • Low Profile (0.65″ height when mounted in “Ultra-Flat” configuration)
  • Power Factor Correction
  • Fully compliant with MIL-STD 461D, CE101, CE102
  • Meets MIL-S-901 (High Impact shock)
  • Meets MIL-STD-810F
  • Forced Current Sharing (up to 4 modules for a total of 2000 watts)
  • VME mounted version available
  • Parallel mounting and alternate connectors available
  • IP-65 Sealed Version Available
Supplier's Site

Technical Specifications

  Abbott Technologies, Inc.
Product Category Power Supplies
Product Number CS500 Series
Product Name Power Supply
Type DC Power Supply
Technology Switching Power Supply
Applications Instrumentation, Military
Features Power Factor Correction
Operating Temperature -40 to 80 C (-40 to 176 F)
Unlock Full Specs
to access all available technical data

Similar Products

D22 DIN Rail A/D 100-240V 60W 12V - IPS-D22A60W12V-A - Advantech
Specs
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
Regulatory Compliance CE / UL / CB / CCC / TUV / UKCA
View Details
2 suppliers
Solenoid Power Supply - PHu - GEEPLUS Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Features Adjustable Current
DC Output Voltage 8.0 to 50.0 volts
View Details
PS1000-1 (North American Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-NA - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details