Abbott Technologies, Inc. Enclosed Power Supply CM1000 Series

Description
1000 Watt Enclosed AC-DC Switchers for Extreme Environments Power Factor Correction Fully compliant with MIL-STD 461D, CE101, CE102 Meets MIL-S-901 (High Impact shock) Meets MIL-STD-810F FCC 20780 class A EMI compliance Fully sealed to meet IP65 (Optional waterproof connectors available to meet IP67, consult factory)
Description
1000 Watt Enclosed AC-DC Switchers for Extreme Environments Power Factor Correction Fully compliant with MIL-STD 461D, CE101, CE102 Meets MIL-S-901 (High Impact shock) Meets MIL-STD-810F FCC 20780 class A EMI compliance Fully sealed to meet IP65 (Optional waterproof connectors available to meet IP67, consult factory)

Suppliers

Company
Product
Description
Supplier Links
Enclosed Power Supply - CM1000 Series - Abbott Technologies, Inc.
Sun Valley, CA, USA
Enclosed Power Supply
CM1000 Series
Enclosed Power Supply CM1000 Series
1000 Watt Enclosed AC-DC Switchers for Extreme Environments Power Factor Correction Fully compliant with MIL-STD 461D, CE101, CE102 Meets MIL-S-901 (High Impact shock) Meets MIL-STD-810F FCC 20780 class A EMI compliance Fully sealed to meet IP65 (Optional waterproof connectors available to meet IP67, consult factory)

1000 Watt Enclosed AC-DC Switchers for Extreme Environments

  • Power Factor Correction
  • Fully compliant with MIL-STD 461D, CE101, CE102
  • Meets MIL-S-901 (High Impact shock)
  • Meets MIL-STD-810F
  • FCC 20780 class A EMI compliance
  • Fully sealed to meet IP65

(Optional waterproof connectors available to meet IP67, consult factory)

Supplier's Site

Technical Specifications

  Abbott Technologies, Inc.
Product Category Power Supplies
Product Number CM1000 Series
Product Name Enclosed Power Supply
Type DC Power Supply
Technology Switching Power Supply
Applications Instrumentation, Military
Features Power Factor Correction
Operating Temperature -40 to 80 C (-40 to 176 F)
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-320W-48V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 48.0 volts
DC Output Power 320 watts
View Details
Power Supplies - 5000004629-SE - TE Connectivity
Specs
DC Output Voltage 12.0 volts
DC Output Current 1 amps
View Details
Bench Power Supplies - 1026003 - RS Components, Ltd.
Specs
Regulatory Compliance RoHS Compliant
DC Output Voltage 360.0 volts
DC Output Current 15 amps
View Details