Abbott Technologies, Inc. Power Supply CM500 Series

Description
500-2000 Enclosed Watt AC-DC Switchers Power Factor Correction Fully compliant with MIL-STD 461D, CE101, CE102 Meets MIL-S-901 (High Impact shock) Meets MIL-STD-810F FCC 20780 class A EMI compliance Fully sealed to meet IP65 Meets MIL-STD-1399 (spike voltage test)
Description
500-2000 Enclosed Watt AC-DC Switchers Power Factor Correction Fully compliant with MIL-STD 461D, CE101, CE102 Meets MIL-S-901 (High Impact shock) Meets MIL-STD-810F FCC 20780 class A EMI compliance Fully sealed to meet IP65 Meets MIL-STD-1399 (spike voltage test)

Suppliers

Company
Product
Description
Supplier Links
Power Supply - CM500 Series - Abbott Technologies, Inc.
Sun Valley, CA, USA
Power Supply
CM500 Series
Power Supply CM500 Series
500-2000 Enclosed Watt AC-DC Switchers Power Factor Correction Fully compliant with MIL-STD 461D, CE101, CE102 Meets MIL-S-901 (High Impact shock) Meets MIL-STD-810F FCC 20780 class A EMI compliance Fully sealed to meet IP65 Meets MIL-STD-1399 (spike voltage test)

500-2000 Enclosed Watt AC-DC Switchers

  • Power Factor Correction
  • Fully compliant with MIL-STD 461D, CE101, CE102
  • Meets MIL-S-901 (High Impact shock)
  • Meets MIL-STD-810F
  • FCC 20780 class A EMI compliance
  • Fully sealed to meet IP65
  • Meets MIL-STD-1399 (spike voltage test)
Supplier's Site

Technical Specifications

  Abbott Technologies, Inc.
Product Category Power Supplies
Product Number CM500 Series
Product Name Power Supply
Type DC Power Supply
Technology Switching Power Supply
Applications Instrumentation, Military
Features Power Factor Correction
Operating Temperature -40 to 80 C (-40 to 176 F)
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-450W-48V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 48.0 volts
DC Output Power 450 watts
View Details
Linear Power Supply, 12V, 0.4A Rohs Compliant Amp Te Connectivity - 51AK9751 - Newark, An Avnet Company
Specs
Technology Linear Power Supply
Regulatory Compliance RoHS Compliant
View Details
Switching Power Supplies - 778400 - RS Components, Ltd.
Specs
Technology Switching Power Supply
Operating Temperature 0 C (32 F)
Regulatory Compliance RoHS Compliant
View Details