CMOSIS nv Datasheets for Video Cameras
Video cameras record live-action scenes that are available for viewing via a stored or transmitted video feed. This allows the user to create a permanent and detailed chronicle of events. Video cameras record dozens of pictures (or frames) a second that when viewed in succession, clearly distinguish the translation of an object or person over time.
Video Cameras: Learn more
| Product Name | Notes |
|---|---|
| Designing high-speed highand resolution line-scan sensors were always in the core of AWAIBA’s development activities. Repeatedly, AWAIBA has set a bench mark in the resolution and speed sensitivity of its... | |
| NanEye GS is a small form factor high sensitivity global shutter sensor with external trigger properties and frame rate up to 100FPS. The sensor features a high sensitivity global shutter... | |
| NanEye GS Stereo offers one of the smallest physical dimensions of a digital 3D, a complete system on chip camera and lens, AD conversion to 10 bit and bit serial... | |
| NanEye Stereo offers the smallest physical dimensions of a digital 3D, a true system on chip camera head with fully self timed readout sequencing, AD conversion to 10 bit and... | |
| Orion is a digital high speed line scan sensor with configurable photo-diode size. Over the SPI interface the photo-diode size can be configured to a 10μm x 10μm size or... | |
| The 4LS sensor is a quad linear line scan sensor for colour imaging applications with two pixels types. The data from the 4 lines is provided at the same time... | |
| The CHR70M is a high resolution CMOS image sensor with 10000 by 7096 pixels. The image array consists of 3.1μm x 3.1μm pinned diode pixels which share a number of... | |
| The CMV12000 is a high sensitivity pipelined global shutter CMOS image sensor with a resolution of 4096 x 3072 pixels (super HD format). Pipelining means that exposure during read out... | |
| The CMV2000 is a high sensitivity, pipelined global shutter CMOS image sensor with 2048 x 1088 pixel resolution capable of HD format. Pipelining allows exposure during read out. The state-of-the-art... | |
| The CMV20000 is a high sensitivity pipelined global shutter CMOS image sensor with a resolution of 5120 x 3840 pixels. Pipelining means that exposure during read out is possible. The... | |
| The CMV300 is a high speed CMOS image sensor with 640 by 480 pixels (1/3" optical format) developed for machine vision applications.The image array consists of 7.4μm x 7.4μm pipelined... | |
| The CMV4000 is a high sensitivity, pipelined global shutter CMOS image sensor with 2048 x 2048 pixel resolution capable of HD format. Pipelining allows exposure during read out. The state-of-the-art... | |
| The CMV8000 is a global shutter CMOS image sensor with 3360 by 2496 pixels in a 4/3“ optical format. The image array consists of 5.5 um by 5.5 um pipelined... | |
| The NanEye 2D sensor provides a true system on chip camera head with fully self timed readout sequencing, AD conversion to 10 bit and bit serial data transmission over LVDS. | |
| The NanEye GS sensor is a compact package of only 3.4mm side length, a full VGA resolution image sensor with global shutter. Ideal for pulsed illumination applications and ultra compact... |