CMOSIS nv High Sensitivity, Pipelined Global Shutter Cmos Image Sensor CMV20000

Description
The CMV20000 is a high sensitivity pipelined global shutter CMOS image sensor with a resolution of 5120 x 3840 pixels. Pipelining means that exposure during read out is possible. The state-of-the- art pixel design makes true correlated double sampling (CDS) possible which reduces the fixed pattern noise and dark noise significantly. The imager integrates 16 LVDS channels each running at 480Mbps resulting in a 30fps frame rate at full resolution (12 bits per pixel). Driving and read-out programming can be set over a serial peripheral interface. An internal timing generator produces the signals needed for read- out and exposure of the image sensor while external exposure triggering remains possible. The CMV20000 is derived from a custom CMOS image sensor. This sensor is not for sale for traffic applications.
Datasheet
Description
The CMV20000 is a high sensitivity pipelined global shutter CMOS image sensor with a resolution of 5120 x 3840 pixels. Pipelining means that exposure during read out is possible. The state-of-the- art pixel design makes true correlated double sampling (CDS) possible which reduces the fixed pattern noise and dark noise significantly. The imager integrates 16 LVDS channels each running at 480Mbps resulting in a 30fps frame rate at full resolution (12 bits per pixel). Driving and read-out programming can be set over a serial peripheral interface. An internal timing generator produces the signals needed for read- out and exposure of the image sensor while external exposure triggering remains possible. The CMV20000 is derived from a custom CMOS image sensor. This sensor is not for sale for traffic applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Sensitivity, Pipelined Global Shutter Cmos Image Sensor - CMV20000 - CMOSIS nv
Antwerpen, Belgium
High Sensitivity, Pipelined Global Shutter Cmos Image Sensor
CMV20000
High Sensitivity, Pipelined Global Shutter Cmos Image Sensor CMV20000
The CMV20000 is a high sensitivity pipelined global shutter CMOS image sensor with a resolution of 5120 x 3840 pixels. Pipelining means that exposure during read out is possible. The state-of-the- art pixel design makes true correlated double sampling (CDS) possible which reduces the fixed pattern noise and dark noise significantly. The imager integrates 16 LVDS channels each running at 480Mbps resulting in a 30fps frame rate at full resolution (12 bits per pixel). Driving and read-out programming can be set over a serial peripheral interface. An internal timing generator produces the signals needed for read- out and exposure of the image sensor while external exposure triggering remains possible. The CMV20000 is derived from a custom CMOS image sensor. This sensor is not for sale for traffic applications.

The CMV20000 is a high sensitivity pipelined global shutter CMOS image sensor with a resolution of 5120 x 3840 pixels. Pipelining means that exposure during read out is possible. The state-of-the- art pixel design makes true correlated double sampling (CDS) possible which reduces the fixed pattern noise and dark noise significantly. The imager integrates 16 LVDS channels each running at 480Mbps resulting in a 30fps frame rate at full resolution (12 bits per pixel). Driving and read-out programming can be set over a serial peripheral interface. An internal timing generator produces the signals needed for read- out and exposure of the image sensor while external exposure triggering remains possible. The CMV20000 is derived from a custom CMOS image sensor. This sensor is not for sale for traffic applications.

Supplier's Site Datasheet

Technical Specifications

  CMOSIS nv
Product Category Video Cameras
Product Number CMV20000
Product Name High Sensitivity, Pipelined Global Shutter Cmos Image Sensor
Camera Function Video
Monochrome / Color Monochrome; Color
Imaging Technology CMOS Camera; Digital Camera
Format / Output RS644 / LVDS
Resolution 12 bits
Unlock Full Specs
to access all available technical data

Similar Products

Inspection Camera - PCE-VE 1014N-F - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology Digital Camera
View Details
CCTV Cameras - 291740 - RS Components, Ltd.
RS Components, Ltd.
Specs
Camera Function Video
Application / Industry Security / Law Enforcement
Horizontal Resolution 2688 lines
View Details
Vibration Monitoring System - IRIS EDGE - RDI Technologies Inc.
Specs
Camera Function Video
Imaging Technology CMOS Camera; Digital Camera
Application / Industry Industrial
View Details
Genie Nano 5GigE Vision CMOS Cameras - G5-GC31-C4505 - Teledyne DALSA
Specs
Camera Function Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details