CMOSIS nv Datasheets for CMOS Cameras

Complementary metal oxide semiconductor (CMOS) cameras use image sensors that operate at lower voltages than charged coupled devices (CCDs), reducing power consumption for portable applications. Each CMOS active pixel sensor cell has its own buffer amplifier, and can be addressed and read individually. 
CMOS Cameras: Learn more

Product Name Notes
NanEye GS is a small form factor high sensitivity global shutter sensor with external trigger properties and frame rate up to 100FPS. The sensor features a high sensitivity global shutter...
NanEye GS Stereo offers one of the smallest physical dimensions of a digital 3D, a complete system on chip camera and lens, AD conversion to 10 bit and bit serial...
NanEye Stereo offers the smallest physical dimensions of a digital 3D, a true system on chip camera head with fully self timed readout sequencing, AD conversion to 10 bit and...
The CHR70M is a high resolution CMOS image sensor with 10000 by 7096 pixels. The image array consists of 3.1μm x 3.1μm pinned diode pixels which share a number of...
The CMV12000 is a high sensitivity pipelined global shutter CMOS image sensor with a resolution of 4096 x 3072 pixels (super HD format). Pipelining means that exposure during read out...
The CMV2000 is a high sensitivity, pipelined global shutter CMOS image sensor with 2048 x 1088 pixel resolution capable of HD format. Pipelining allows exposure during read out. The state-of-the-art...
The CMV20000 is a high sensitivity pipelined global shutter CMOS image sensor with a resolution of 5120 x 3840 pixels. Pipelining means that exposure during read out is possible. The...
The CMV300 is a high speed CMOS image sensor with 640 by 480 pixels (1/3" optical format) developed for machine vision applications.The image array consists of 7.4μm x 7.4μm pipelined...
The CMV4000 is a high sensitivity, pipelined global shutter CMOS image sensor with 2048 x 2048 pixel resolution capable of HD format. Pipelining allows exposure during read out. The state-of-the-art...
The CMV8000 is a global shutter CMOS image sensor with 3360 by 2496 pixels in a 4/3“ optical format. The image array consists of 5.5 um by 5.5 um pipelined...
The NanEye 2D sensor provides a true system on chip camera head with fully self timed readout sequencing, AD conversion to 10 bit and bit serial data transmission over LVDS.
The NanEye GS sensor is a compact package of only 3.4mm side length, a full VGA resolution image sensor with global shutter. Ideal for pulsed illumination applications and ultra compact...