Designing high-speed highand resolution line-scan sensors were always in the core of AWAIBA’s development activities. Repeatedly, AWAIBA has set a bench mark in the resolution and speed sensitivity of its custom line scan sensor design. With the Dragster series of digital line scan sensors AWAIBA offers a series of standard line scan sensors. Armed with ease of integration the Dragster line scan series remains unequaled in sensitivity, bandwidth, and SNR. Dragster is the most complete digital line scan sensor family available on the market. All sensors share the same electrical interface and are mainly pin compatible with each other. The Dragster sensors are highly scalable which make them ideal for various applications. In addition, they can easily be integrated in standard cameras or image processing boards.
| CMOSIS nv | |
|---|---|
| Product Category | Video Cameras |
| Product Number | Dragster Line Scan |
| Product Name | High-Speed High Resolution Line-scan Sensor |
| Camera Function | Video |
| Monochrome / Color | Monochrome; Color |
| Specialty Camera Type | Line Scan Camera |
| Format / Output | RS644 / LVDS |