CMOSIS nv Global Shutter Cmos Image Sensor CMV8000

Description
The CMV8000 is a global shutter CMOS image sensor with 3360 by 2496 pixels in a 4/3“ optical format. The image array consists of 5.5 um by 5.5 um pipelined global shutter pixels, which allow exposure during read out while performing CDS operation reducing fixed pattern and dark noise significantly. The CMV8000 has 16 digital LVDS outputs (serial) each running at 600 Mbps, which results in 104 fps frame rate at full resolution in 10-bit mode. Higher frame rates can be achieved in row-windowing mode or row-subsampling mode. A 12-bit per pixel mode is available at reduced frame rates.
Datasheet
Description
The CMV8000 is a global shutter CMOS image sensor with 3360 by 2496 pixels in a 4/3“ optical format. The image array consists of 5.5 um by 5.5 um pipelined global shutter pixels, which allow exposure during read out while performing CDS operation reducing fixed pattern and dark noise significantly. The CMV8000 has 16 digital LVDS outputs (serial) each running at 600 Mbps, which results in 104 fps frame rate at full resolution in 10-bit mode. Higher frame rates can be achieved in row-windowing mode or row-subsampling mode. A 12-bit per pixel mode is available at reduced frame rates.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Global Shutter Cmos Image Sensor - CMV8000 - CMOSIS nv
Antwerpen, Belgium
Global Shutter Cmos Image Sensor
CMV8000
Global Shutter Cmos Image Sensor CMV8000
The CMV8000 is a global shutter CMOS image sensor with 3360 by 2496 pixels in a 4/3“ optical format. The image array consists of 5.5 um by 5.5 um pipelined global shutter pixels, which allow exposure during read out while performing CDS operation reducing fixed pattern and dark noise significantly. The CMV8000 has 16 digital LVDS outputs (serial) each running at 600 Mbps, which results in 104 fps frame rate at full resolution in 10-bit mode. Higher frame rates can be achieved in row-windowing mode or row-subsampling mode. A 12-bit per pixel mode is available at reduced frame rates.

The CMV8000 is a global shutter CMOS image sensor with 3360 by 2496 pixels in a 4/3“ optical format. The image array consists of 5.5 um by 5.5 um pipelined global shutter pixels, which allow exposure during read out while performing CDS operation reducing fixed pattern and dark noise significantly. The CMV8000 has 16 digital LVDS outputs (serial) each running at 600 Mbps, which results in 104 fps frame rate at full resolution in 10-bit mode. Higher frame rates can be achieved in row-windowing mode or row-subsampling mode. A 12-bit per pixel mode is available at reduced frame rates.

Supplier's Site Datasheet

Technical Specifications

  CMOSIS nv
Product Category Video Cameras
Product Number CMV8000
Product Name Global Shutter Cmos Image Sensor
Camera Function Video
Monochrome / Color Monochrome; Color
Imaging Technology CMOS Camera; Digital Camera
Format / Output RS644 / LVDS
Resolution 10 bits; 12 bits
Unlock Full Specs
to access all available technical data

Similar Products

SightSKY (EM-04500SKY) High sensitivity, Low noise fiber coupling CMOS camera -  - JEOL USA, Inc.
Specs
Camera Function Still; Video
Imaging Technology CMOS Camera; Digital Camera
Format / Output TIFF (Image, Video), BMP (Image), JPG (Image)
View Details
Articulating Inspection Camera - PCE-VE 355N3 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details
Digital Cameras - 2692980 - RS Components, Ltd.
RS Components, Ltd.
Specs
Camera Function Video
Imaging Technology Digital Camera
View Details
High Speed Motion Monitor System - IRIS MX - RDI Technologies Inc.
Specs
Camera Function Video
Imaging Technology Digital Camera
Specialty Camera Type High Speed Camera
View Details