CMOSIS nv Datasheets for Digital Cameras

Digital Cameras are cameras that take still photographs, and sometimes have limited video capabilities, by recording images on an electronic image sensor.
Digital Cameras: Learn more

Product Name Notes
NanEye GS is a small form factor high sensitivity global shutter sensor with external trigger properties and frame rate up to 100FPS. The sensor features a high sensitivity global shutter...
NanEye GS Stereo offers one of the smallest physical dimensions of a digital 3D, a complete system on chip camera and lens, AD conversion to 10 bit and bit serial...
NanEye Stereo offers the smallest physical dimensions of a digital 3D, a true system on chip camera head with fully self timed readout sequencing, AD conversion to 10 bit and...
The CHR70M is a high resolution CMOS image sensor with 10000 by 7096 pixels. The image array consists of 3.1μm x 3.1μm pinned diode pixels which share a number of...
The CMV12000 is a high sensitivity pipelined global shutter CMOS image sensor with a resolution of 4096 x 3072 pixels (super HD format). Pipelining means that exposure during read out...
The CMV2000 is a high sensitivity, pipelined global shutter CMOS image sensor with 2048 x 1088 pixel resolution capable of HD format. Pipelining allows exposure during read out. The state-of-the-art...
The CMV20000 is a high sensitivity pipelined global shutter CMOS image sensor with a resolution of 5120 x 3840 pixels. Pipelining means that exposure during read out is possible. The...
The CMV300 is a high speed CMOS image sensor with 640 by 480 pixels (1/3" optical format) developed for machine vision applications.The image array consists of 7.4μm x 7.4μm pipelined...
The CMV4000 is a high sensitivity, pipelined global shutter CMOS image sensor with 2048 x 2048 pixel resolution capable of HD format. Pipelining allows exposure during read out. The state-of-the-art...
The CMV8000 is a global shutter CMOS image sensor with 3360 by 2496 pixels in a 4/3“ optical format. The image array consists of 5.5 um by 5.5 um pipelined...
The NanEye 2D sensor provides a true system on chip camera head with fully self timed readout sequencing, AD conversion to 10 bit and bit serial data transmission over LVDS.
The NanEye GS sensor is a compact package of only 3.4mm side length, a full VGA resolution image sensor with global shutter. Ideal for pulsed illumination applications and ultra compact...