CMOSIS nv Digital 3D System on Chip Camera Module NanEye Stereo

Description
NanEye Stereo offers the smallest physical dimensions of a digital 3D, a true system on chip camera head with fully self timed readout sequencing, AD conversion to 10 bit and bit serial data transmission over LVDS. AWAIBA’s proprietary data interface technology permits cable length’s up to 3m without any additional components at the distal end. Due to the low energy dissipation on the interface no complicated shielding is required to meet EMC norms. With it’s 2X250 x 250 pixels at 3um pitch the sensors provide clear and sharp images with outstanding MTF in a very compact size. A frame rate of 44FPS permit synchronization to any type of display. The NanEye sensor provides delay free, smooth video operation resulting in a safe operation and a clear diagnosis. The sensors are connected to minimal diameter cabling solutions. Footprint of just 2.2x1mm and height of 1.6mm (with integrated optics), due to Wafer Level packaging high precision of the 2 camera heads. Calibration and rectification is not mandatory, a variety of lens specifications are available with a order self-contained “block”, bio-compatible, with a plane Borofloat 33 glass. It is also possible under request the following options: No Black Paint, No Cable and No Bended Cable.
Datasheet
Description
NanEye Stereo offers the smallest physical dimensions of a digital 3D, a true system on chip camera head with fully self timed readout sequencing, AD conversion to 10 bit and bit serial data transmission over LVDS. AWAIBA’s proprietary data interface technology permits cable length’s up to 3m without any additional components at the distal end. Due to the low energy dissipation on the interface no complicated shielding is required to meet EMC norms. With it’s 2X250 x 250 pixels at 3um pitch the sensors provide clear and sharp images with outstanding MTF in a very compact size. A frame rate of 44FPS permit synchronization to any type of display. The NanEye sensor provides delay free, smooth video operation resulting in a safe operation and a clear diagnosis. The sensors are connected to minimal diameter cabling solutions. Footprint of just 2.2x1mm and height of 1.6mm (with integrated optics), due to Wafer Level packaging high precision of the 2 camera heads. Calibration and rectification is not mandatory, a variety of lens specifications are available with a order self-contained “block”, bio-compatible, with a plane Borofloat 33 glass. It is also possible under request the following options: No Black Paint, No Cable and No Bended Cable.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital 3D System on Chip Camera Module - NanEye Stereo - CMOSIS nv
Antwerpen, Belgium
Digital 3D System on Chip Camera Module
NanEye Stereo
Digital 3D System on Chip Camera Module NanEye Stereo
NanEye Stereo offers the smallest physical dimensions of a digital 3D, a true system on chip camera head with fully self timed readout sequencing, AD conversion to 10 bit and bit serial data transmission over LVDS. AWAIBA’s proprietary data interface technology permits cable length’s up to 3m without any additional components at the distal end. Due to the low energy dissipation on the interface no complicated shielding is required to meet EMC norms. With it’s 2X250 x 250 pixels at 3um pitch the sensors provide clear and sharp images with outstanding MTF in a very compact size. A frame rate of 44FPS permit synchronization to any type of display. The NanEye sensor provides delay free, smooth video operation resulting in a safe operation and a clear diagnosis. The sensors are connected to minimal diameter cabling solutions. Footprint of just 2.2x1mm and height of 1.6mm (with integrated optics), due to Wafer Level packaging high precision of the 2 camera heads. Calibration and rectification is not mandatory, a variety of lens specifications are available with a order self-contained “block”, bio-compatible, with a plane Borofloat 33 glass. It is also possible under request the following options: No Black Paint, No Cable and No Bended Cable.

NanEye Stereo offers the smallest physical dimensions of a digital 3D, a true system on chip camera head with fully self timed readout sequencing, AD conversion to 10 bit and bit serial data transmission over LVDS. AWAIBA’s proprietary data interface technology permits cable length’s up to 3m without any additional components at the distal end. Due to the low energy dissipation on the interface no complicated shielding is required to meet EMC norms. With it’s 2X250 x 250 pixels at 3um pitch the sensors provide clear and sharp images with outstanding MTF in a very compact size. A frame rate of 44FPS permit synchronization to any type of display. The NanEye sensor provides delay free, smooth video operation resulting in a safe operation and a clear diagnosis. The sensors are connected to minimal diameter cabling solutions. Footprint of just 2.2x1mm and height of 1.6mm (with integrated optics), due to Wafer Level packaging high precision of the 2 camera heads. Calibration and rectification is not mandatory, a variety of lens specifications are available with a order self-contained “block”, bio-compatible, with a plane Borofloat 33 glass. It is also possible under request the following options: No Black Paint, No Cable and No Bended Cable.

Supplier's Site Datasheet

Technical Specifications

  CMOSIS nv
Product Category Video Cameras
Product Number NanEye Stereo
Product Name Digital 3D System on Chip Camera Module
Camera Function Video
Monochrome / Color Monochrome; Color
Imaging Technology CMOS Camera; Digital Camera
Specialty Camera Type 3D Camera
Format / Output RS644 / LVDS
Unlock Full Specs
to access all available technical data

Similar Products

SightSKY (EM-04500SKY) High sensitivity, Low noise fiber coupling CMOS camera -  - JEOL USA, Inc.
Specs
Camera Function Still; Video
Imaging Technology CMOS Camera; Digital Camera
Format / Output TIFF (Image, Video), BMP (Image), JPG (Image)
View Details
Industrial Inspection Camera - PCE-VE 200 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details
Inspection Cameras - 2661717 - RS Components, Ltd.
Specs
Camera Function Video
View Details
High Speed Motion Monitor System - IRIS MX - RDI Technologies Inc.
Specs
Camera Function Video
Imaging Technology Digital Camera
Specialty Camera Type High Speed Camera
View Details