CMOSIS nv Digital 2D System on Chip Camera Module NanEye Module

Description
The NanEye 2D sensor provides a true system on chip camera head with fully self timed readout sequencing, AD conversion to 10 bit and bit serial data transmission over LVDS. AWAIBA’s proprietary data interface technology permits cable length’s up to 3m with out any additional components at the distal end. Due to the low energy dissipation on the interface no complicated shielding is required to meet EMC norms. With it’s 250 x 250 pixels at 3um pitch the sensors provide clear and sharp images with outstanding MTF in a very compact size. A frame rate of 44FPS permit synchronization to any type of display. The NanEye sensor provides delay free, smooth video operation resulting in a safe operation and a clear diagnosis. The sensors are connected to minimal diameter cabling solutions. A small lens is assembled to the chip, this option does not increase the total diameter of the sensor, making it the world most compact digital camera. It is also possible under request the following options: No Black Paint, No Cable and No Bended Cable.
Datasheet
Description
The NanEye 2D sensor provides a true system on chip camera head with fully self timed readout sequencing, AD conversion to 10 bit and bit serial data transmission over LVDS. AWAIBA’s proprietary data interface technology permits cable length’s up to 3m with out any additional components at the distal end. Due to the low energy dissipation on the interface no complicated shielding is required to meet EMC norms. With it’s 250 x 250 pixels at 3um pitch the sensors provide clear and sharp images with outstanding MTF in a very compact size. A frame rate of 44FPS permit synchronization to any type of display. The NanEye sensor provides delay free, smooth video operation resulting in a safe operation and a clear diagnosis. The sensors are connected to minimal diameter cabling solutions. A small lens is assembled to the chip, this option does not increase the total diameter of the sensor, making it the world most compact digital camera. It is also possible under request the following options: No Black Paint, No Cable and No Bended Cable.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital 2D System on Chip Camera Module - NanEye Module - CMOSIS nv
Antwerpen, Belgium
Digital 2D System on Chip Camera Module
NanEye Module
Digital 2D System on Chip Camera Module NanEye Module
The NanEye 2D sensor provides a true system on chip camera head with fully self timed readout sequencing, AD conversion to 10 bit and bit serial data transmission over LVDS. AWAIBA’s proprietary data interface technology permits cable length’s up to 3m with out any additional components at the distal end. Due to the low energy dissipation on the interface no complicated shielding is required to meet EMC norms. With it’s 250 x 250 pixels at 3um pitch the sensors provide clear and sharp images with outstanding MTF in a very compact size. A frame rate of 44FPS permit synchronization to any type of display. The NanEye sensor provides delay free, smooth video operation resulting in a safe operation and a clear diagnosis. The sensors are connected to minimal diameter cabling solutions. A small lens is assembled to the chip, this option does not increase the total diameter of the sensor, making it the world most compact digital camera. It is also possible under request the following options: No Black Paint, No Cable and No Bended Cable.

The NanEye 2D sensor provides a true system on chip camera head with fully self timed readout sequencing, AD conversion to 10 bit and bit serial data transmission over LVDS. AWAIBA’s proprietary data interface technology permits cable length’s up to 3m with out any additional components at the distal end. Due to the low energy dissipation on the interface no complicated shielding is required to meet EMC norms. With it’s 250 x 250 pixels at 3um pitch the sensors provide clear and sharp images with outstanding MTF in a very compact size. A frame rate of 44FPS permit synchronization to any type of display. The NanEye sensor provides delay free, smooth video operation resulting in a safe operation and a clear diagnosis. The sensors are connected to minimal diameter cabling solutions. A small lens is assembled to the chip, this option does not increase the total diameter of the sensor, making it the world most compact digital camera. It is also possible under request the following options: No Black Paint, No Cable and No Bended Cable.

Supplier's Site Datasheet

Technical Specifications

  CMOSIS nv
Product Category Video Cameras
Product Number NanEye Module
Product Name Digital 2D System on Chip Camera Module
Camera Function Video
Monochrome / Color Monochrome; Color
Imaging Technology CMOS Camera; Digital Camera
Format / Output RS644 / LVDS
Resolution 10 bits
Unlock Full Specs
to access all available technical data