CMOSIS nv Quad Linear Line Scan Sensor 4LS Line Scan

Description
The 4LS sensor is a quad linear line scan sensor for colour imaging applications with two pixels types. The data from the 4 lines is provided at the same time for all the outputs. The sensor features a low noise pixel with true CDS and global shutter for interleaved readout during integration. Each line has its own column parallel ADC, which can be configured individually for each of the 4 lines to equalize colour miss match or enable wide dynamic range. The readout is performed over LVDS bit serial taps which can be multiplexed to reduce output tap count. For scanning applications, for instance, the sensor provides up to 160kHz line rate in full resolution and can increase the line rate when using partial readout mode (ROI). The Black and White version of the sensor is ideal for 4:1 digital TDA. The Colour version, which offers Red, Green, Blue, and Clear channels, allows to combine the colour information with NIR information, revealing otherwise hidden details.
Datasheet
Description
The 4LS sensor is a quad linear line scan sensor for colour imaging applications with two pixels types. The data from the 4 lines is provided at the same time for all the outputs. The sensor features a low noise pixel with true CDS and global shutter for interleaved readout during integration. Each line has its own column parallel ADC, which can be configured individually for each of the 4 lines to equalize colour miss match or enable wide dynamic range. The readout is performed over LVDS bit serial taps which can be multiplexed to reduce output tap count. For scanning applications, for instance, the sensor provides up to 160kHz line rate in full resolution and can increase the line rate when using partial readout mode (ROI). The Black and White version of the sensor is ideal for 4:1 digital TDA. The Colour version, which offers Red, Green, Blue, and Clear channels, allows to combine the colour information with NIR information, revealing otherwise hidden details.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quad Linear Line Scan Sensor - 4LS Line Scan - CMOSIS nv
Antwerpen, Belgium
Quad Linear Line Scan Sensor
4LS Line Scan
Quad Linear Line Scan Sensor 4LS Line Scan
The 4LS sensor is a quad linear line scan sensor for colour imaging applications with two pixels types. The data from the 4 lines is provided at the same time for all the outputs. The sensor features a low noise pixel with true CDS and global shutter for interleaved readout during integration. Each line has its own column parallel ADC, which can be configured individually for each of the 4 lines to equalize colour miss match or enable wide dynamic range. The readout is performed over LVDS bit serial taps which can be multiplexed to reduce output tap count. For scanning applications, for instance, the sensor provides up to 160kHz line rate in full resolution and can increase the line rate when using partial readout mode (ROI). The Black and White version of the sensor is ideal for 4:1 digital TDA. The Colour version, which offers Red, Green, Blue, and Clear channels, allows to combine the colour information with NIR information, revealing otherwise hidden details.

The 4LS sensor is a quad linear line scan sensor for colour imaging applications with two pixels types. The data from the 4 lines is provided at the same time for all the outputs. The sensor features a low noise pixel with true CDS and global shutter for interleaved readout during integration. Each line has its own column parallel ADC, which can be configured individually for each of the 4 lines to equalize colour miss match or enable wide dynamic range. The readout is performed over LVDS bit serial taps which can be multiplexed to reduce output tap count. For scanning applications, for instance, the sensor provides up to 160kHz line rate in full resolution and can increase the line rate when using partial readout mode (ROI). The Black and White version of the sensor is ideal for 4:1 digital TDA. The Colour version, which offers Red, Green, Blue, and Clear channels, allows to combine the colour information with NIR information, revealing otherwise hidden details.

Supplier's Site Datasheet

Technical Specifications

  CMOSIS nv
Product Category Video Cameras
Product Number 4LS Line Scan
Product Name Quad Linear Line Scan Sensor
Camera Function Video
Monochrome / Color Monochrome; Color
Specialty Camera Type Line Scan Camera
Format / Output RS644 / LVDS
Unlock Full Specs
to access all available technical data

Similar Products

Inspection Camera with Telescoping Pole - PCE-IVE 320 - PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details
Compact Uncooled LWIR Cores - MicroCalibir - Teledyne DALSA
Specs
Camera Function Video
Monochrome / Color Monochrome
Imaging Technology Digital Camera
View Details
Vibration Monitoring System - IRIS EDGE - RDI Technologies Inc.
Specs
Camera Function Video
Imaging Technology CMOS Camera; Digital Camera
Application / Industry Industrial
View Details
Inspection Cameras - 2681267 - RS Components, Ltd.
Specs
Camera Function Video
View Details