METZ CONNECT USA Inc. Datasheets for Ethernet Cables
Ethernet cables are designed to support Ethernet, a standard protocol for the connection of computers in a local area network (LAN). They use twisted pair cables and modular connectors, and are designed to run at 10 Mbps, 100 Mbps, or 1 Gbps.
Ethernet Cables: Learn more
| Product Name | Notes |
|---|---|
| Features: Shielded M12 Ethernet connection cable, x-coded, Cat.6A M12 connector, straight on free line end M12 connector over molded Stranded wires 4 x 2 x AWG26/7 Overall shield tinned... |