Unipower, LLC PDUAC1U Series - AC Circuit Breaker Panels PDUAC1U-E

Description
Features and Options One Rack Space High: 1.75” 19- or 23-Inch Rack Mounting Mates directly with SABRE Series Terminal Block, IEC or NEMA 5-15R Outputs Voltage: 120VAC or 230VAC Nominal Bulk and distributed Output Circuits with Breakers 100A AC Capacity Specifications Overview High-capacity AC Power Distribution Units for use with SABRE Series or Standalone applications Safety Standards UL60950-1 2nd Ed. CSA 22.2, No. 60950-1 2nd Ed. EN60950-1 2nd Ed. Warranty Two Years
Datasheet
Description
Features and Options One Rack Space High: 1.75” 19- or 23-Inch Rack Mounting Mates directly with SABRE Series Terminal Block, IEC or NEMA 5-15R Outputs Voltage: 120VAC or 230VAC Nominal Bulk and distributed Output Circuits with Breakers 100A AC Capacity Specifications Overview High-capacity AC Power Distribution Units for use with SABRE Series or Standalone applications Safety Standards UL60950-1 2nd Ed. CSA 22.2, No. 60950-1 2nd Ed. EN60950-1 2nd Ed. Warranty Two Years
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PDUAC1U Series - AC Circuit Breaker Panels - PDUAC1U-E - Unipower, LLC
Coral Springs, FL, USA
PDUAC1U Series - AC Circuit Breaker Panels
PDUAC1U-E
PDUAC1U Series - AC Circuit Breaker Panels PDUAC1U-E
Features and Options One Rack Space High: 1.75” 19- or 23-Inch Rack Mounting Mates directly with SABRE Series Terminal Block, IEC or NEMA 5-15R Outputs Voltage: 120VAC or 230VAC Nominal Bulk and distributed Output Circuits with Breakers 100A AC Capacity Specifications Overview High-capacity AC Power Distribution Units for use with SABRE Series or Standalone applications Safety Standards UL60950-1 2nd Ed. CSA 22.2, No. 60950-1 2nd Ed. EN60950-1 2nd Ed. Warranty Two Years

Features and Options

One Rack Space High: 1.75”
19- or 23-Inch Rack Mounting
Mates directly with SABRE Series
Terminal Block, IEC or NEMA 5-15R Outputs
Voltage: 120VAC or 230VAC Nominal
Bulk and distributed Output Circuits with Breakers 100A AC Capacity

Specifications Overview

High-capacity AC Power Distribution Units for use with SABRE Series or Standalone applications

Safety Standards

UL60950-1 2nd Ed.
CSA 22.2, No. 60950-1 2nd Ed.
EN60950-1 2nd Ed.

Warranty

Two Years

Supplier's Site Datasheet

Technical Specifications

  Unipower, LLC
Product Category Power Distribution Units (PDU)
Product Number PDUAC1U-E
Product Name PDUAC1U Series - AC Circuit Breaker Panels
Voltage 115V; 230V
Unlock Full Specs
to access all available technical data

Similar Products

Three Phase Power Distribution Block - 38073 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 175.0 amps
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details