Unipower, LLC DPAC1U Series - AC Circuit Breaker Panels DPAC1U-A-B

Description
Features and Options One Rack Space High: 1.75” 19- or 23-Inch Rack Mounting Mates with INV2500 or INV2500-HS Terminal Block or NEMA 5-15R Outputs Voltage: 120VAC or 230VAC Nominal Up to 8 AC Circuits with Breakers Single (A) or Dual (A & B) Sections 50A AC Per Section (100A Total) Common or Isolated A & B Sections A & B Can Be Separately Configured AC Breaker Capacities: 5A to 30A Up to 4 Inverter Inputs Rack Offset Every ¼” from Front to Back Specifications Overview High-capacity AC Distribution Panels Safety Standards UL1950 CSA 22.2, No. 950 EN60-950 Warranty Two Years
Datasheet
Description
Features and Options One Rack Space High: 1.75” 19- or 23-Inch Rack Mounting Mates with INV2500 or INV2500-HS Terminal Block or NEMA 5-15R Outputs Voltage: 120VAC or 230VAC Nominal Up to 8 AC Circuits with Breakers Single (A) or Dual (A & B) Sections 50A AC Per Section (100A Total) Common or Isolated A & B Sections A & B Can Be Separately Configured AC Breaker Capacities: 5A to 30A Up to 4 Inverter Inputs Rack Offset Every ¼” from Front to Back Specifications Overview High-capacity AC Distribution Panels Safety Standards UL1950 CSA 22.2, No. 950 EN60-950 Warranty Two Years
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DPAC1U Series - AC Circuit Breaker Panels - DPAC1U-A-B - Unipower, LLC
Coral Springs, FL, USA
DPAC1U Series - AC Circuit Breaker Panels
DPAC1U-A-B
DPAC1U Series - AC Circuit Breaker Panels DPAC1U-A-B
Features and Options One Rack Space High: 1.75” 19- or 23-Inch Rack Mounting Mates with INV2500 or INV2500-HS Terminal Block or NEMA 5-15R Outputs Voltage: 120VAC or 230VAC Nominal Up to 8 AC Circuits with Breakers Single (A) or Dual (A & B) Sections 50A AC Per Section (100A Total) Common or Isolated A & B Sections A & B Can Be Separately Configured AC Breaker Capacities: 5A to 30A Up to 4 Inverter Inputs Rack Offset Every ¼” from Front to Back Specifications Overview High-capacity AC Distribution Panels Safety Standards UL1950 CSA 22.2, No. 950 EN60-950 Warranty Two Years

Features and Options

One Rack Space High: 1.75”
19- or 23-Inch Rack Mounting
Mates with INV2500 or INV2500-HS
Terminal Block or NEMA 5-15R Outputs
Voltage: 120VAC or 230VAC Nominal
Up to 8 AC Circuits with Breakers
Single (A) or Dual (A & B) Sections
50A AC Per Section (100A Total)
Common or Isolated A & B Sections
A & B Can Be Separately Configured
AC Breaker Capacities: 5A to 30A
Up to 4 Inverter Inputs
Rack Offset Every ¼” from Front to Back

Specifications Overview

High-capacity AC Distribution Panels

Safety Standards

UL1950
CSA 22.2, No. 950
EN60-950

Warranty

Two Years

Supplier's Site Datasheet

Technical Specifications

  Unipower, LLC
Product Category Power Distribution Units (PDU)
Product Number DPAC1U-A-B
Product Name DPAC1U Series - AC Circuit Breaker Panels
Current 100.0 amps
Unlock Full Specs
to access all available technical data