Unipower, LLC Vigilant Series - Smart PDUs PDUAC1US-N***

Description
Features and Options True RMS Digital Current Meter Remote Power Monitoring via WEB, SNMP & Bundled Software HTTP, HTTPS, SNMP, DHCP & UDP Protocols Supported Individual Outlet Switching User Programmable ON/OFF Sequencing User Programmable Alarm Thresholds Event Alerts via Email, SNMP Trap Audible Alarm Specifications Overview One Mounting Position High HTTP, SNMP, Email Communications Safety Standards UL60950-1 (LISTED) CSA22.2, No. 60950-1 EN60950-1 Warranty Two Years
Datasheet
Description
Features and Options True RMS Digital Current Meter Remote Power Monitoring via WEB, SNMP & Bundled Software HTTP, HTTPS, SNMP, DHCP & UDP Protocols Supported Individual Outlet Switching User Programmable ON/OFF Sequencing User Programmable Alarm Thresholds Event Alerts via Email, SNMP Trap Audible Alarm Specifications Overview One Mounting Position High HTTP, SNMP, Email Communications Safety Standards UL60950-1 (LISTED) CSA22.2, No. 60950-1 EN60950-1 Warranty Two Years
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vigilant Series - Smart PDUs - PDUAC1US-N*** - Unipower, LLC
Coral Springs, FL, USA
Vigilant Series - Smart PDUs
PDUAC1US-N***
Vigilant Series - Smart PDUs PDUAC1US-N***
Features and Options True RMS Digital Current Meter Remote Power Monitoring via WEB, SNMP & Bundled Software HTTP, HTTPS, SNMP, DHCP & UDP Protocols Supported Individual Outlet Switching User Programmable ON/OFF Sequencing User Programmable Alarm Thresholds Event Alerts via Email, SNMP Trap Audible Alarm Specifications Overview One Mounting Position High HTTP, SNMP, Email Communications Safety Standards UL60950-1 (LISTED) CSA22.2, No. 60950-1 EN60950-1 Warranty Two Years

Features and Options

True RMS Digital Current Meter
Remote Power Monitoring via WEB, SNMP & Bundled Software
HTTP, HTTPS, SNMP, DHCP & UDP
Protocols Supported
Individual Outlet Switching
User Programmable ON/OFF Sequencing
User Programmable Alarm Thresholds
Event Alerts via Email, SNMP Trap
Audible Alarm

Specifications Overview

One Mounting Position High
HTTP, SNMP, Email Communications

Safety Standards

UL60950-1 (LISTED)
CSA22.2, No. 60950-1
EN60950-1

Warranty

Two Years

Supplier's Site Datasheet

Technical Specifications

  Unipower, LLC
Product Category Power Distribution Units (PDU)
Product Number PDUAC1US-N***
Product Name Vigilant Series - Smart PDUs
Voltage 115V; 230V
Frequency 50Hz; 60Hz
Number of Outlets 8
Current 15.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1583T12B1BKXRA - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Physical 1.72
Certifications REACH
View Details
19
Specs
Voltage 125~240VAC
Number of Outlets 2
Current 16.0 amps
View Details
POWER DISTRIBUTION UNIT FA10052 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Voltage 120 VAC and 96 VDC
Power 6000 watts
Outlets Terminal Block
View Details
Three Phase Power Distribution Block - 38059 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 800.0 amps
View Details