SCHURTER Inc Datasheets for Power Distribution Units (PDU)
Power distribution units (PDUs) have an electrical input and several outputs, often as electrical outlets, for powering multiple devices.
Power Distribution Units (PDU): Learn more
| Product Name | Notes |
|---|---|
| Description Panel mount: Snap-in version front side 1 Function: Appliance Inlet, Connector, Pin temperature 70 °C, Protection class I Characteristics Suitable for use in equipment according to IEC/UL 62368-1 | |
| Description Stand alone module 1 Function: of 2 outlets,, Pin temperature 70 °C, Protection class I, shuttered | |
| Description Stand alone module 1 Function: of 4 outlets, country specific cable and plug, Pin temperature 70 °C, Protection class I Characteristics Suitable for use in equipment according to IEC/UL... | |
| Description Stand alone module 1 Function: of 4 outlets,, Pin temperature 70 °C, Protection class I Characteristics Suitable for use in equipment according to IEC/UL 62368-1 | |
| Description Stand alone module 2 - 5 Functions: Appliance Inlet Protection class I, Connector shuttered Line Switch Fuseholder with fuse and neon indicator Version with line filter 6A |