EMKA Incorporated Datasheets for Hinges (industrial)
Industrial hinges are jointed devices that allow an attached part, such as a door or window, to swing.
Hinges (industrial): Learn more
| Product Name | Notes |
|---|---|
| 1 1/2" GR nylon butt hinge | |
| 1 1/2" Stainless butt hinge | |
| 1 1/2" zinc alloy butt hinge with threaded studs | |
| 1 1/2" zinc alloy butt hinge | |
| 1 1/2"GR nylon butt hinge | |
| 120 deg for door return of 20mm | |
| 180 hinge for in-line cabinets with single door | |
| 2 1/2" Stainless butt hinge | |
| 2 1/2" zinc alloy butt hinge | |
| 2 3/8" zinc alloy butt hinge with threaded studs | |
| 2 3/8" zinc alloy butt hinge | |
| 2" GR nylon butt hinge | |
| 2" Powder coated zinc alloy butt hinge | |
| 2" Stainless butt hinge | |
| 2" x 3" Butt hinge | |
| 2" zinc alloy butt hinge with threaded studs | |
| 2" zinc alloy butt hinge | |
| 3" Powder coated zinc alloy butt hinge | |
| Adjustable spring loading | |
| All metal bullet hinge for surface mounted doors | |
| Block hinge 316 stainless for flush doors | |
| Block hinge 316 stainless | |
| Block hinge for flush door | |
| Block hinge | |
| Butt hinge 316 Stainless | |
| Butt type hinge, 3-D adjustment | |
| Butt type hinge, zinc alloy with offset | |
| Compact hinge for 22mm return door, screw and weld-on, | |
| Compact hinge for 22mm return door, screw-on, | |
| Compact hinge for 25mm return door, screw-on, integral studs | |
| Excellent value, rivet or screw on, | |
| Flush door block hinge | |
| For 10mm door return, zinc alloy | |
| For 20mm door return 316 stainless | |
| For 20mm door return, zinc alloy, inconspicuous | |
| For 20mm return door, weld and screw-on, | |
| For 20mm return door, weld on, | |
| For 20mm return, weld and screw-on | |
| For 22mm return door, screw and weld-on, stainless version is 1031-U2 | |
| For 22mm return door, screw and weld-on, stainless version is 1031-U4 | |
| For 22mm return door, screw and weld-on, | |
| For 22mm return door, screw-on, black zinc alloy | |
| For 22mm return door, weld-on, stainless version is 1031-U3 | |
| for 25mm door return Easiest door removal | |
| For 25mm door return, zinc alloy, inconspicuous | |
| For 25mm door return, zinc alloy | |
| for 25mm door return. Easiest door removal, low cost assembly | |
| For 25mm return door, screw and weld-on, stainless version is 1031-U2 | |
| For 25mm return door, screw and weld-on, | |
| For 25mm return door, screw-on, black zinc alloy | |
| For 26mm return door, screw-on, zinc plated steel | |
| For door return of <18mm | |
| For flush door, stainless, weld-on | |
| For flush door | |
| For flush doors, weld-on, 2 sizes | |
| For flush doors | |
| For in-line cabinets for 25 mm door return | |
| For offset flush door | |
| GR nylon butt hinge with threaded studs | |
| GR nylon butt hinge | |
| GR nylon screw-on hinge also stainless version 1079-U5-PH | |
| Heavy duty block hinge, lift off | |
| Heavy duty block hinge, zinc plated steel | |
| Heavy duty block hinge | |
| Heavy duty hinge for 25mm return door, pin-retained feature, | |
| Heavy Duty stainless for flush doors | |
| Heavy duty version of 1110-U66 | |
| Heavy duty version of 1110-U67 | |
| Heavy duty version of 1110-U69 | |
| Heavy duty version of 1110-U70 | |
| High strength block hinges for flush doors | |
| High strength block hinges | |
| Hinge | |
| Large GR nylon butt hinge with threaded studs | |
| Large GR nylon butt hinge | |
| Lift-off with security lugs, very low cost installation for 20mm door returns | |
| Lift-off with security lugs, very low cost installation for 26mm door returns | |
| Lift-off, stainless versions | |
| Light duty, all nylon for 18mm door return, quick assembly | |
| Light duty, all nylon quick assembly, fior flush doors | |
| Low cost assembly, flush or surface mounted doors, GR nylon | |
| Low cost assembly, flush or surface mounted doors | |
| Low profile, GR nylon, easy on, easy off | |
| Low profile, quick release hinge | |
| Screw-on hinge zinc alloy | |
| Small, zinc alloy, for 18mm door return, quick assembly, low profile | |
| Snap-in | |
| Spring loaded | |
| Stainless block hinge for flush door | |
| Stainless butt hinge | |
| Stainless Steel, weld-on for flush doors | |
| Stainless weld-on hinge | |
| Steel, weld-on for flush doors | |
| Various configurations | |
| Weld and screw-on for 12mm return maximum | |
| Weld-on, stainless | |
| Weld-on | |
| zinc / steel for surface mounted doors | |
| Zinc alloy black powder coated for 20mm door return | |
| Zinc alloy Chrome plated for 20mm door return | |
| Zinc alloy, for 20mm door return, quick assembly | |
| Zinc alloy, for 20mm door return, very quick assembly | |
| Zinc alloy, for 27mm door return, quick assembly, low profile | |
| Zinc alloy, for 27mm door return, quick assembly | |
| zinc alloy, screw-on for surface mounted doors |