EMKA Incorporated Datasheets for Latches
Latches are mechanical components that hold a door, drawer, or cabinet closed. Typically, latches do not lock; however, some latches provide locking features.
Latches: Learn more
| Product Name | Notes |
|---|---|
| 23 different insert types, slam version, tamper resistant Modularity gives custom design at mass production cost Fast, fool proof, installation Wide variety of "Grip Ranges" Full range of 302 & | |
| Safety quarter turn: This lock is of a vibration proof design. Depending on the installation location and operational conditions, specific checks are necessary and/or supplementary measures of fastening required. | |
| Safety quarter turn: This lock is of vibration proof design. Depending on the installation location and operational conditions, specific checks are necessary and/or supplementary measures of fastening required. Version double... | |
| Safety quarter turn This lock is of a vibration proof design. Depending on the installation location and operational conditions, specific checks are necessary and/or supplementary measures of fastening required. Note... | |
| Shake and vibration proof The compression latch is of a vibration-proof design. This depends on the installation location and operational conditions. Specific checks are necessary and/or supplementary measures of fastening... | |
| Shake and vibration proof The compression latch is of a vibration-proof design. This depends on the installation location and operational conditions. Specific checks are necessary and/or supplementary measures of fastening... | |
| Adjustable, Compression action | |
| Cam lock polyamide black, insert zinc die chrome pl. cam, screw and wave washer m.s. zinc pl. | |
| Compensates for tolerances, resists vibration | |
| Compression action; positive locking | |
| Cylinder quarter turn material on choice, zinc die chrome plated or polyamide gF black, round cylinder zinc die with stainless steel cap, nut or earthnut and safety washer m.s. zinc... | |
| D-ring quarter turn AISI 316 TI | |
| Dead-bolt lock for both LH/RH | |
| Each cylinder with one key silver steel with polyamide grip black. Key removable in both positions. | |
| Flush appearance combined with handle operation. The handle has an "over-center" action and so is vibration resistant | |
| Heavy Duty - high strength | |
| Heavy duty latch aISI 316, round cylinder with stainless steel cap and dust cap zinc die chrome plate. Each cylinder has one silver steel key with polyamide gF grip black. | |
| Hook lever lock with 90° locking stroke, turn and pull movem ent to the cam | |
| Housing material on choice: stainless steel with foamed seal or polyamide with o-ring, stainless steel nut | |
| Housing with nut AISI 303 | |
| Inside handles, Zinc or poly cams | |
| Keyed alike, keyed different or mastered, slam version | |
| Keyed alike, keyed different or mastered Modularity gives custom design at mass production cost Fast, fool proof, installation Wide variety of "Grip Ranges" Full range of 302 & 316 Stainless... | |
| Optional Inside handle, 2 step opening for pressure relief | |
| Padlocking inside handle does not operate | |
| Perfect for collocation centers Premium "look and feel" Vibration resistant Single or Multipoint latching Electronic option GR 487 and NEMA 4X Stainless versions | |
| Perfect for outside plant and equipment Recess T-Handle polyamide gF black, housing zinc die, fixing material m.s. zinc plated, with seal. Each round cylinder has one key m.s. nickel plated. | |
| Quarter turn with cylinder AISI 316, round cylinder, screw and washer stainless steel. Each cylinder has one silver steel key with polyamide gF grip black. Key removable in both positions. | |
| Recess T-handle polyamide gF black, fastening material m.s. zinc pl., with seal. Each round cylinder has one key m.s. nickel plated | |
| Recess T-Handle polyamide gF black, housing zinc die, fixing material m.s. zinc plated, with seal. Each round cylinder has one key m.s. nickel plated. | |
| Rod connection can be bent for hand-operation on request | |
| Side panel latch polyamide gF black, screw m.s. zinc plated. Each cylinder has one silver steel key with polyamide gF grip black. Key removable in both positions | |
| Slam-lock m.s. zinc plated, lock and nut zinc die raw, spring m.s. polyamide. | |
| Snap-in: designed for side panels, slam when locked | |
| Suitable for profile half cylinder. Swinghandle aISI 316, shaft aISI 303, cap polyamide black, fixing material stainless steel, with seal. | |
| Suitable for profile half cylinder Swinghandle AISI 316, shaft aISI 303, fastening material stainless steel, with seal | |
| Swinghandle aISI 316 for 40 mm profile half cylinder, shaft aISI 303, cap polyamide black, with seal | |
| The compression latch is of a vibration-proof design. Depending on the installation location and operational conditions specific checks are necessary and/or supplementary measures of fastening required. | |
| The compression latch is of vibration-proof design. Depending on the installation location and operational conditions specific checks are necessary and/or supplementary measures of fastening required. | |
| The latch is specially made for steam-tight oven doors and may be regulated by an adjustable clamp. All visible surface areas are ground, polished and then chromium plated. It is... | |
| The Quarter turn for hygienic areas full lills the hygiene demands to DIN EN 1672-2 and DIN EN 14159. | |
| The spring-loaded locking hook is equipped with a “door-slam” effect. Thereby door can also be closed when locked. Hinged pattern handle polyamide gF black, compensator and lock catch zinc die... | |
| Thermal break, positive or negative pressure | |
| These latches are designed to be vibration resistant with a distinct “over-center” action. There may be some cases of extreme vibration where this detent is overcome. Therefore we recommend rigorous... | |
| This lock is of vibration proof design. Depending on the installation location and operational conditions, specific checks are necessary and/or supplementary measures of fastening required. With the double bit version... | |
| This Quarter turn has two options. Version a: Press down insert turn quarter turn. Cam snaps into place. Vibration proof op. Version B: Turn insert for standard quarter turn operation. | |
| Toggle latch with claw links | |
| Toggle latches with low or high opening resistances | |
| Wingknob quarter turn AISI 316 | |
| Wings, handles and tool operated, heavy duty; stainless available Modularity gives custom design at mass production cost Fast, fool proof, installation Wide variety of "Grip Ranges" Full range of 302... | |
| With or without tool operated insert | |
| Modularity gives custom design at mass production cost Fast, fool proof, installation Wide variety of "Grip Ranges" | |
| Padlocking option Stainless or RoHS coated Versatile - includeing 90 degrees Vibration resistant | |
| Security, convenience, affordability Real time monitoring Daily Event Log No keys to lose or retrieve Compatible with building mangement systems |