EMKA Incorporated Datasheets for Edge Trims and Trim Seals
Edge trim and trims seals are used to provide a decorative or protective edge, or seal or fill a gap between two surfaces.
Edge Trims and Trim Seals: Learn more
| Product Name | Notes |
|---|---|
| • for painting and contact • high conductive adhesive provides total coverage of painted housings • with anti corrosion coating • length 25 metres | |
| Gasket PVC / sponge - rubber (EPDM) black | |
| Gasket PVC / Sponge-rubber (EPDM) black | |
| Gasket, black EPDM 55° Shore A | |
| steel spring core |