Lift-off with security lugs, very low cost installation for 26mm door returns
| EMKA Incorporated | |
|---|---|
| Product Category | Hinges (industrial) |
| Product Number | 1110-U106 |
| Product Name | True 180 deg lift-off Hinge |
| Hinge Type | Overlay; Slip Joint |
| Direction | Right Hand |
| Leaf Thickness | 0.1600 inch (4.06 mm) |
| Length | 2 inch (50.8 mm) |
| Knuckle Length | 0.9843 inch (25 mm) |