Concealed hinges are not visible from the outside of a door or panel and therefore provide a clean profile and tamper resistance.
. ELH-1221
| Reid Supply | |
|---|---|
| Product Category | Hinges (industrial) |
| Product Number | ELH-1221 |
| Product Name | Concealed Hinge |
| Hinge Type | Concealed |
| Leaf Thickness | 0.0980 inch (2.49 mm) |
| Length | 2.36 inch (59.94 mm) |