Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
HINGES (INDUSTRIAL)
EMKA INCORPORATED
1033-U13 -- WELD-ON HINGE
EMKA Incorporated
Weld-On Hinge
1033-U13
Description
Lift-off, stainless versions
EMKA Incorporated
Done
Description
Lift-off, stainless versions
Suppliers
Company
Product
Description
Supplier Links
EMKA Incorporated
Middletown, PA, USA
Weld-On Hinge
1033-U13
Weld-On Hinge
1033-U13
Lift-off, stainless versions
Lift-off, stainless versions
Supplier's Site
Technical Specifications
EMKA Incorporated
Product Category
Hinges (industrial)
Product Number
1033-U13
Product Name
Weld-On Hinge
Hinge Type
Overlay; Weld-on
Direction
Reversible
Length
7 inch (178 mm)
Pin Diameter
0.5512 inch (14 mm)
Unlock Full Specs
to access all available technical data
Similar Products
Imao-Fixtureworks
Plastic Hinges
EFHL
Specs
Hinge Type
Latch
Hole Type
Round
Leaf Material
Plastic
View Details
Bansbach Easylift®
Damping Hinge
FHD-A1
Specs
Hinge Type
Damping Hinge
Hole Type
Round
Number of Holes
8
View Details
RS Components, Ltd.
Hinges
2702786
Specs
Hinge Type
Butt; Butt
Leaf Thickness
0.0591 inch (1.5 mm)
Length
2.36 inch (60 mm)
View Details
Southco
Concealed Hinges
C6-33
Specs
Hinge Type
Concealed
View Details