Lift-off with security lugs, very low cost installation for 26mm door returns
| EMKA Incorporated | |
|---|---|
| Product Category | Hinges (industrial) |
| Product Number | 1110-U71 |
| Product Name | True 180 deg lift-off Hinge |
| Hinge Type | Overlay; Slip Joint |
| Direction | Left Hand |
| Leaf Thickness | 0.0800 inch (2.03 mm) |
| Length | 2 inch (50.8 mm) |
| Pin Diameter | 0.2400 inch (6.1 mm) |