EMKA Incorporated Datasheets for Gaskets and Gasketing
Gaskets are used to prevent fluid or gas leaks by providing a barrier between two mating surfaces.
Gaskets and Gasketing: Learn more
| Product Name | Notes |
|---|---|
| • for painting and contact • high conductive adhesive provides total coverage of painted housings • with anti corrosion coating • length 25 metres | |
| 4 lip gasket, sponge-rubber, black EPDM 25° Shore | |
| Gasket PVC / sponge - rubber (EPDM) black | |
| Gasket PVC / Sponge-rubber (EPDM) black | |
| Gasket, black EPDM 55° Shore A | |
| Rubber profile, black EPDM 75° + 5 Shore with locking strip, black, EPDM 85 + 5 Shore | |
| Window rubber profile | |
| Cell sponge rubber, black, backing eliminates stretching, self-adhesive, coil length: For depths 3 – 7 = the coil length is 10 m For depths 8 – 10 = the coil... | |
| steel spring core |