EMKA Incorporated 120 deg Concealed Hinge 1069-U5

Description
For 20mm return door, weld and screw-on,
Description
For 20mm return door, weld and screw-on,

Suppliers

Company
Product
Description
Supplier Links
120 deg Concealed Hinge - 1069-U5 - EMKA Incorporated
Middletown, PA, USA
120 deg Concealed Hinge
1069-U5
120 deg Concealed Hinge 1069-U5
For 20mm return door, weld and screw-on,

For 20mm return door, weld and screw-on,

Supplier's Site

Technical Specifications

  EMKA Incorporated
Product Category Hinges (industrial)
Product Number 1069-U5
Product Name 120 deg Concealed Hinge
Hinge Type Concealed; Overlay; Pin; Weld-on (optional feature)
Direction Reversible
Leaf Thickness 0.1000 inch (2.54 mm)
Length 2.5 inch (63.5 mm)
Pin Diameter 0.2000 inch (5.08 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Damping Hinge - FHD-B1-B2 - Bansbach Easylift®
Bansbach Easylift®
Specs
Hinge Type Damping Hinge
Hole Type Round
Number of Holes 4
View Details
BUTT HINGE W/ SPRING (OPEN) - HG-BF3-2L-SO - HG-BF3-2L-SO - Sugatsune America, Inc.
Specs
Hinge Type Butt
Length 0.3750 inch (9.52 mm)
Hole Type Round
View Details
Double End Flexi-Hinge, Max. Load of 317.2lbs Compression & 453.1lbs Tension - S99FXD-075020 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 1.2 inch (30.48 mm)
Leaf Material Stainless Steel
View Details
Hinges - 7264090 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Continuous; Piano style
Leaf Thickness 0.0394 inch (1 mm)
Length 2.36 inch (60 mm)
View Details