Filtronetics, Inc. Clock Oscillators F562

Description
Dimensions L x W (mm): 12.70 x 12.70 Input current: 65 mA max, 40 mA typical (varies with frequency.) Aging: 5 ppm/year typical. Package: CRS nickel plated or stainless steel, hermetically sealed.
Datasheet
Description
Dimensions L x W (mm): 12.70 x 12.70 Input current: 65 mA max, 40 mA typical (varies with frequency.) Aging: 5 ppm/year typical. Package: CRS nickel plated or stainless steel, hermetically sealed.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Kansas City, MO, USA
Clock Oscillators
F562
Clock Oscillators F562
Dimensions L x W (mm): 12.70 x 12.70 Input current: 65 mA max, 40 mA typical (varies with frequency.) Aging: 5 ppm/year typical. Package: CRS nickel plated or stainless steel, hermetically sealed.

Dimensions L x W (mm): 12.70 x 12.70 Input current: 65 mA max, 40 mA typical (varies with frequency.) Aging: 5 ppm/year typical. Package: CRS nickel plated or stainless steel, hermetically sealed.

Datasheet
Kansas City, MO, USA
Clock Oscillators
F562
Clock Oscillators F562
Dimensions L x W (mm): 12.70 x12.70. Input current: 65 mA max, 40 mA typical (varies with frequency.) Aging: 5 ppm/year typical. Package: CRS nickel plated or stainless steel, hermetically sealed.

Dimensions L x W (mm): 12.70 x12.70. Input current: 65 mA max, 40 mA typical (varies with frequency.) Aging: 5 ppm/year typical. Package: CRS nickel plated or stainless steel, hermetically sealed.

Datasheet

Technical Specifications

  Filtronetics, Inc. Filtronetics, Inc.
Product Category Oscillators Oscillators
Product Number F562 F562
Product Name Clock Oscillators Clock Oscillators
Oscillator Type Clock Oscillator Clock Oscillator
Package / Form Factor Through Hole Through Hole
Frequency 5 to 300 MHz 5 to 300 MHz
Frequency Stability 100 ppm 100 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 2195-OV-7604-C7-32.768KHZ-20PPM-TA-QATR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
Oscillators - 8100 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 2900 MHz
Output Power 8 dBm
View Details
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details