Filtronetics, Inc. Clock Oscillators F862

Description
Dimensions L x W (mm): 20.32 x 12.70 Input current: 65 mA max, 40 mA typical (varies with frequency.) Aging: 5 ppm/year typical. Package: CRS nickel plated or stainless steel, hermetically sealed.
Datasheet
Description
Dimensions L x W (mm): 20.32 x 12.70 Input current: 65 mA max, 40 mA typical (varies with frequency.) Aging: 5 ppm/year typical. Package: CRS nickel plated or stainless steel, hermetically sealed.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Kansas City, MO, USA
Clock Oscillators
F862
Clock Oscillators F862
Dimensions L x W (mm): 20.32 x 12.70 Input current: 65 mA max, 40 mA typical (varies with frequency.) Aging: 5 ppm/year typical. Package: CRS nickel plated or stainless steel, hermetically sealed.

Dimensions L x W (mm): 20.32 x 12.70 Input current: 65 mA max, 40 mA typical (varies with frequency.) Aging: 5 ppm/year typical. Package: CRS nickel plated or stainless steel, hermetically sealed.

Datasheet
Kansas City, MO, USA
Clock Oscillators
F862
Clock Oscillators F862
Dimensions L x W (mm): 20.32 x 12.70. Input current: 65 mA max, 40 mA typical (varies with frequency.) Aging: 5 ppm/year typical. Package: CRS nickel plated or stainless steel, hermetically sealed.

Dimensions L x W (mm): 20.32 x 12.70. Input current: 65 mA max, 40 mA typical (varies with frequency.) Aging: 5 ppm/year typical. Package: CRS nickel plated or stainless steel, hermetically sealed.

Datasheet

Technical Specifications

  Filtronetics, Inc. Filtronetics, Inc.
Product Category Oscillators Oscillators
Product Number F862 F862
Product Name Clock Oscillators Clock Oscillators
Oscillator Type Clock Oscillator Clock Oscillator
Package / Form Factor Through Hole Through Hole
Frequency 5 to 300 MHz 5 to 300 MHz
Frequency Stability 100 ppm 100 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 7110 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 2900 MHz
Output Power 15 dBm
View Details
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
4 Pin Oscillator S5 - S53305T-125.000-X-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S5
Frequency 125 MHz
Frequency Stability 50 ppm
View Details
Oscillator Crystal - 510BBA100M000BAG - Richardson RFPD
Specs
Frequency 100 MHz
Frequency Stability 50 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers