Filtronetics, Inc. Clock Oscillators F552

Description
Available output logic: HT- HCMOS/TTL with output load of 1 to 10 TTL or 15 PF to 50 PF. PC- pure CMOS with output load of 15 PF to 50 PF. PT- pure TTL with output load of 1 to 10 TTL, 1 to 10 LSTTL. Frequency range varies with each logic. L x W (mm): 12.70 x 12.70
Datasheet
Description
Available output logic: HT- HCMOS/TTL with output load of 1 to 10 TTL or 15 PF to 50 PF. PC- pure CMOS with output load of 15 PF to 50 PF. PT- pure TTL with output load of 1 to 10 TTL, 1 to 10 LSTTL. Frequency range varies with each logic. L x W (mm): 12.70 x 12.70
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Kansas City, MO, USA
Clock Oscillators
F552
Clock Oscillators F552
Available output logic: HT- HCMOS/TTL with output load of 1 to 10 TTL or 15 PF to 50 PF. PC- pure CMOS with output load of 15 PF to 50 PF. PT- pure TTL with output load of 1 to 10 TTL, 1 to 10 LSTTL. Frequency range varies with each logic. L x W (mm): 12.70 x 12.70

Available output logic: HT- HCMOS/TTL with output load of 1 to 10 TTL or 15 PF to 50 PF. PC- pure CMOS with output load of 15 PF to 50 PF. PT- pure TTL with output load of 1 to 10 TTL, 1 to 10 LSTTL. Frequency range varies with each logic. L x W (mm): 12.70 x 12.70

Datasheet
Kansas City, MO, USA
Clock Oscillators
F552
Clock Oscillators F552
Dimensions L x W (mm): 12.70 x 12.70. Input current: 65 mA max, 40 mA typical (varies with frequency.) Aging: 5 ppm/year typical. Package: CRS nickel plated or stainless steel, hermetically sealed.

Dimensions L x W (mm): 12.70 x 12.70. Input current: 65 mA max, 40 mA typical (varies with frequency.) Aging: 5 ppm/year typical. Package: CRS nickel plated or stainless steel, hermetically sealed.

Datasheet

Technical Specifications

  Filtronetics, Inc. Filtronetics, Inc.
Product Category Oscillators Oscillators
Product Number F552 F552
Product Name Clock Oscillators Clock Oscillators
Oscillator Type Clock Oscillator Clock Oscillator
Package / Form Factor Through Hole Through Hole
Frequency 1.00E-3 to 135 MHz 5 to 300 MHz
Frequency Stability 100 ppm 100 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - TK961 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 390 MHz
Output Power 9 dBm
View Details
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
4 Pin Oscillator S7 - S73305-100.000-X-15-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S7
Frequency 100 MHz
Frequency Stability 50 ppm
View Details
Oscillator Crystal - 510BAA24M0000AAG - Richardson RFPD
Specs
Frequency 24 MHz
Frequency Stability 100 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers