Filtronetics, Inc. Clock Oscillators F930

Description
Available output logic: HT- HCMOS/TTL with output load of 1 to 10 TTL or 15 PF to 50 PF. PC- pure CMOS with output load of 15 PF to 50 PF PT- pure TTL with output load of 1 to 10 TTL, 1 to 10 LSTTL.. Frequency range varies with each logic. L x W (mm): 9.5 x 5.0
Datasheet
Description
Available output logic: HT- HCMOS/TTL with output load of 1 to 10 TTL or 15 PF to 50 PF. PC- pure CMOS with output load of 15 PF to 50 PF PT- pure TTL with output load of 1 to 10 TTL, 1 to 10 LSTTL.. Frequency range varies with each logic. L x W (mm): 9.5 x 5.0
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Kansas City, MO, USA
Clock Oscillators
F930
Clock Oscillators F930
Available output logic: HT- HCMOS/TTL with output load of 1 to 10 TTL or 15 PF to 50 PF. PC- pure CMOS with output load of 15 PF to 50 PF PT- pure TTL with output load of 1 to 10 TTL, 1 to 10 LSTTL.. Frequency range varies with each logic. L x W (mm): 9.5 x 5.0

Available output logic: HT- HCMOS/TTL with output load of 1 to 10 TTL or 15 PF to 50 PF. PC- pure CMOS with output load of 15 PF to 50 PF PT- pure TTL with output load of 1 to 10 TTL, 1 to 10 LSTTL.. Frequency range varies with each logic. L x W (mm): 9.5 x 5.0

Datasheet

Technical Specifications

  Filtronetics, Inc.
Product Category Oscillators
Product Number F930
Product Name Clock Oscillators
Oscillator Type Clock Oscillator
Package / Form Factor Surface Mount
Frequency 1 to 80 MHz
Frequency Stability 100 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillator - SMD-2520 165 series 24.576MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24.58 MHz
Supply Voltage 3.3 Volts
View Details
Oscillators - 863-510AAA10M0000BAGR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 50 ppm
View Details
Surface Mount Oscillators - ECS-2033 - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
32 kHz TCXOs - SiT1552AC-JE-AA3-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details