Filtronetics, Inc. Clock Oscillators F852

Description
Dimensions L x W (mm): 20.32 x 12.70 Input current: 65 mA max, 40 mA typical (varies with frequency.) Aging: 5 ppm/year typical. Package: CRS nickel plated or stainless steel, hermetically sealed.
Datasheet
Description
Dimensions L x W (mm): 20.32 x 12.70 Input current: 65 mA max, 40 mA typical (varies with frequency.) Aging: 5 ppm/year typical. Package: CRS nickel plated or stainless steel, hermetically sealed.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Kansas City, MO, USA
Clock Oscillators
F852
Clock Oscillators F852
Dimensions L x W (mm): 20.32 x 12.70 Input current: 65 mA max, 40 mA typical (varies with frequency.) Aging: 5 ppm/year typical. Package: CRS nickel plated or stainless steel, hermetically sealed.

Dimensions L x W (mm): 20.32 x 12.70 Input current: 65 mA max, 40 mA typical (varies with frequency.) Aging: 5 ppm/year typical. Package: CRS nickel plated or stainless steel, hermetically sealed.

Datasheet
Kansas City, MO, USA
Clock Oscillators
F852
Clock Oscillators F852
Dimensions L x W (mm): 20.32 x 12.70 Input current: 65 mA max, 40 mA typical (varies with frequency.) Aging: 5 ppm/year typical. Package: CRS nickel plated or stainless steel, hermetically sealed.

Dimensions L x W (mm): 20.32 x 12.70 Input current: 65 mA max, 40 mA typical (varies with frequency.) Aging: 5 ppm/year typical. Package: CRS nickel plated or stainless steel, hermetically sealed.

Datasheet
Kansas City, MO, USA
Clock Oscillators
F852
Clock Oscillators F852
Available output logic: HT- HCMOS/TTL with output load of 1 to 10 TTL or 15 PF to 50 PF. PC- pure CMOS with output load of 15 PF to 50 PF . PT- pure TTL with output load of 1 to 10 TTL, 1 to 10 LSTTL. Frequency range varies with each logic. L x W (mm): 20.32 x 12.70

Available output logic: HT- HCMOS/TTL with output load of 1 to 10 TTL or 15 PF to 50 PF. PC- pure CMOS with output load of 15 PF to 50 PF . PT- pure TTL with output load of 1 to 10 TTL, 1 to 10 LSTTL. Frequency range varies with each logic. L x W (mm): 20.32 x 12.70

Datasheet

Technical Specifications

  Filtronetics, Inc. Filtronetics, Inc. Filtronetics, Inc.
Product Category Oscillators Oscillators Oscillators
Product Number F852 F852 F852
Product Name Clock Oscillators Clock Oscillators Clock Oscillators
Oscillator Type Clock Oscillator Clock Oscillator Clock Oscillator
Package / Form Factor Through Hole Through Hole Through Hole
Frequency 5 to 300 MHz 5 to 300 MHz 1.00E-3 to 135 MHz
Frequency Stability 100 ppm 100 ppm 100 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 8110 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 2900 MHz
Output Power 16 dBm
View Details
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
4 Pin Oscillator S5 - S533025T-50.000-X-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S5
Frequency 50 MHz
Frequency Stability 25 ppm
View Details
Oscillator Crystal - 510ACA133M330BAG - Richardson RFPD
Specs
Frequency 133 MHz
Frequency Stability 20 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers