Filtronetics, Inc. Clock Oscillators F900

Description
Available output logic: HT- HCMOS/TTL with output load of 1 to 10 TTL or 15 PF to 50 PF. PC- pure CMOS with output load of 15 PF to 50 PF PT- pure TTL with output load of 1 to 10 TTL, 1 to 10 LSTTL.. Frequency range varies with each logic. L x W (mm): 13.0 x 8.95
Datasheet
Description
Available output logic: HT- HCMOS/TTL with output load of 1 to 10 TTL or 15 PF to 50 PF. PC- pure CMOS with output load of 15 PF to 50 PF PT- pure TTL with output load of 1 to 10 TTL, 1 to 10 LSTTL.. Frequency range varies with each logic. L x W (mm): 13.0 x 8.95
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Kansas City, MO, USA
Clock Oscillators
F900
Clock Oscillators F900
Available output logic: HT- HCMOS/TTL with output load of 1 to 10 TTL or 15 PF to 50 PF. PC- pure CMOS with output load of 15 PF to 50 PF PT- pure TTL with output load of 1 to 10 TTL, 1 to 10 LSTTL.. Frequency range varies with each logic. L x W (mm): 13.0 x 8.95

Available output logic: HT- HCMOS/TTL with output load of 1 to 10 TTL or 15 PF to 50 PF. PC- pure CMOS with output load of 15 PF to 50 PF PT- pure TTL with output load of 1 to 10 TTL, 1 to 10 LSTTL.. Frequency range varies with each logic. L x W (mm): 13.0 x 8.95

Datasheet

Technical Specifications

  Filtronetics, Inc.
Product Category Oscillators
Product Number F900
Product Name Clock Oscillators
Oscillator Type Clock Oscillator
Package / Form Factor Surface Mount
Frequency 1 to 80 MHz
Frequency Stability 100 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillator - SMD-3225 163 series 24MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
Supply Voltage 1.8 V
View Details
Programmable Oscillators - 510ACA-AAAG - Acme Chip Technology Co., Limited
Specs
Oscillator Type XO; XO (Standard)
Package / Form Factor Surface Mount; Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Surface Mount Oscillators - ECOC-2522-10.000-3GC - ECS Inc. International
Specs
Oscillator Type OCXO
Package / Form Factor Surface Mount
Frequency 10 MHz
View Details
2 suppliers
Oscillators - 1473-30162-1-ND - DigiKey
Specs
Oscillator Type TCXO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Features / Standards Lead-Free
View Details