Data Delay Devices, Inc. Datasheets for Logic Decoders and Demultiplexers
Logic decoders and logic demultiplexers move data between inputs and outputs. In the case of digital decoders, the coded information is translated into familiar or uncoded formats, while digital multiplexers transmit data from one input through to several output lines.
Logic Decoders and Demultiplexers: Learn more
| Product Name | Notes |
|---|---|
| FEATURES • All-silicon, low-power CMOS technology • 3.3V operation • CMOS compatible inputs and outputs • Vapor phase, IR and wave solderable • Low ground bounce noise • Maximum data... | |
| FEATURES • All-silicon, low-power CMOS technology • TTL/CMOS compatible inputs and outputs • Vapor phase, IR and wave solderable • Low ground bounce noise • Maximum data rate: 50 MBaud... | |
| FEATURES • All-silicon, low-power CMOS technology • TTL/CMOS compatible inputs and outputs • Vapor phase, IR and wave solderable • Auto-insertable (DIP pkg.) • Low ground bounce noise • Maximum... | |
| FEATURES • All-silicon, low-power CMOS technology • TTL/CMOS compatible inputs and outputs • Vapor phase, IR and wave solderable • Low ground bounce noise • Maximum data rate: 50 MBaud... | |
| FEATURES • All-silicon, low-power CMOS technology • Encoder and decoder function independently • Encoder has buffered clock output • 3.3V operation • Vapor phase, IR and wave solderable • Low... | |
| FEATURES • All-silicon, low-power CMOS technology • Encoder and decoder function independently • Encoder has buffered clock output • TTL/CMOS compatible inputs and outputs • Vapor phase, IR and wave... | |
| Features: T2L input & outputs. 14 pins DIP. Data rates to 30 MB/S. | |
| Features: TTL input & outputs. 14 pins DIP. Data rates to 25 MB/S. Self syncronizing within one BIT time. | |
| FEATURES • All-silicon, low-power CMOS technology • TTL/CMOS compatible inputs and outputs • Vapor phase, IR and wave solderable • Auto-insertable (DIP pkg.) • Low ground bounce noise • Maximum... |