Data Delay Devices, Inc. Monolithic LVCMOS Manchester Decoder 3D3522

Description
FEATURES • All-silicon, low-power CMOS technology • 3.3V operation • CMOS compatible inputs and outputs • Vapor phase, IR and wave solderable • Low ground bounce noise • Maximum data rate: 50 MBaud • Data rate range: ±15% • Lock-in time: 1 bit
Datasheet
Description
FEATURES • All-silicon, low-power CMOS technology • 3.3V operation • CMOS compatible inputs and outputs • Vapor phase, IR and wave solderable • Low ground bounce noise • Maximum data rate: 50 MBaud • Data rate range: ±15% • Lock-in time: 1 bit
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Monolithic LVCMOS Manchester Decoder - 3D3522 - Data Delay Devices, Inc.
Clifton, NJ, USA
Monolithic LVCMOS Manchester Decoder
3D3522
Monolithic LVCMOS Manchester Decoder 3D3522
FEATURES • All-silicon, low-power CMOS technology • 3.3V operation • CMOS compatible inputs and outputs • Vapor phase, IR and wave solderable • Low ground bounce noise • Maximum data rate: 50 MBaud • Data rate range: ±15% • Lock-in time: 1 bit

FEATURES
• All-silicon, low-power CMOS
technology
• 3.3V operation
• CMOS compatible inputs and
outputs
• Vapor phase, IR and wave
solderable
• Low ground bounce noise
• Maximum data rate: 50 MBaud
• Data rate range: ±15%
• Lock-in time: 1 bit

Datasheet

Technical Specifications

  Data Delay Devices, Inc.
Product Category Logic Decoders and Demultiplexers
Product Number 3D3522
Product Name Monolithic LVCMOS Manchester Decoder
Function Decoder
Supply Voltage 1.2V; 1.5V; 1.8V; 2.5V; 3V; 3.3V; 3.6V; 5V; -0.3V to 7V
Package Type SOIC
Unlock Full Specs
to access all available technical data

Similar Products

 - 7988897 - RS Components, Ltd.
RS Components, Ltd.
Specs
Function Decoder; Demultiplexer; Decoder/Demultiplexer
Input Lines 3
Output Lines 8
View Details
Logic Family / Base Number Nexperia - 24AC3101 - Newark, An Avnet Company
Specs
Function Decoder
Output Lines 8; Other; 8Outputs
Supply Voltage 5.5V
View Details
SN54S138 3-Line To 8-Line Decoders/Demultiplexers - 7604101FA - Texas Instruments
Specs
Function Decoder/Demultiplexer
Package Type CDIP,CFP,LCCC
Logic Family S
View Details