Data Delay Devices, Inc. Datasheets for Oscillators
Oscillators are devices that are used to generate repetitive signals. They produce output signals without an input signal. There are two major types of electronic oscillators: harmonic oscillators and relaxation oscillators. Harmonic oscillators produce sine wave outputs. Relaxation oscillators produce non-sine wave outputs such as square wave, rectangular wave, and sawtooth outputs.
Oscillators: Learn more
| Product Name | Notes |
|---|---|
| FEATURES • All-silicon, low-power CMOS technology • TTL/CMOS compatible inputs and outputs • Vapor phase, IR and wave solderable • Auto-insertable (DIP pkg.) • Frequency range: 0.3MHz through 100MHz • | |
| FEATURES • All-silicon, low-power CMOS technology • Vapor phase, IR and wave solderable • Auto-insertable (DIP pkg.) • Frequency range: 0.3MHz through 100MHz • Frequency tolerance: 0.5% typical • Temperature... | |
| FEATURES • All-silicon, low-power CMOS technology • Vapor phase, IR and wave solderable • Auto-insertable (DIP pkg.) • Frequency range: 0.3MHz through 100MHz • Frequency tolerance: 0.5% typical • Temperature... | |
| Features: Continuous or keyable wavetrain. Locked syncronization achieved with random gating signal. Low profile module. Available in frequencies from 50 MHz to 100 MHz. Complimentary outputs. | |
| Features: Continuous or keyable wavetrain. Synchronizes with arbitrary gating signal. Fits standard 14 pin DIP socket. Low profile. Auto-insertable. Input & outputs fully TTL interfaced & buffered. Available in frequencies... | |
| Features: Frequency settability comparable to crystal oscillator. Jitter-free operation. T2L interfaced. Continuous or keyable wavetrain. Locked syncronization achieved with random gating signal. 14 pins DIP package. Low profile module. | |
| Features: Frequency settable comparable to crystal oscillator. Jitter-free operation. TTL interfaced. Continuous or keyable wavetrain. Locked syncronization achieved with random gating signal. 14 pins DIP package. Low profile module. |