MAD85 -- MANCHESTER DECODER
Data Delay Devices, Inc.
Manchester Decoder
MAD85
Description
Features:
TTL input & outputs.
14 pins DIP.
Data rates to 25 MB/S.
Self syncronizing within one BIT time.
Description
Features:
TTL input & outputs.
14 pins DIP.
Data rates to 25 MB/S.
Self syncronizing within one BIT time.
Datasheet
Suppliers
Manchester Decoder
MAD85
Features:
TTL input & outputs.
14 pins DIP.
Data rates to 25 MB/S.
Self syncronizing within one BIT time.
Features:
- TTL input & outputs.
- 14 pins DIP.
- Data rates to 25 MB/S.
- Self syncronizing within one BIT time.
Datasheet
Technical Specifications
|
Product Category
|
Logic Decoders and Demultiplexers |
|
Product Number
|
MAD85 |
|
Product Name
|
Manchester Decoder |
|
Function
|
Decoder
|
|
Supply Voltage
|
5V
|
|
Package Type
|
DIP
|
|
Logic Family
|
TTL
|
Unlock Full Specs
to access all available technical data
Similar Products
Function
Decoder
Output Lines
8; Other; 8Outputs
Supply Voltage
3.6V
View Details
Function
Decoder/Demultiplexer
Supply Voltage
2
Package Type
CDIP,CFP
View Details