Data Delay Devices, Inc. Monolithic LVCMOS Manchester Encoder/Decoder 3D3523

Description
FEATURES • All-silicon, low-power CMOS technology • Encoder and decoder function independently • Encoder has buffered clock output • 3.3V operation • Vapor phase, IR and wave solderable • Low ground bounce noise • Maximum data rate: 50 MBaud • Data rate range: ±15% • Lock-in time: 1 bit
Datasheet
Description
FEATURES • All-silicon, low-power CMOS technology • Encoder and decoder function independently • Encoder has buffered clock output • 3.3V operation • Vapor phase, IR and wave solderable • Low ground bounce noise • Maximum data rate: 50 MBaud • Data rate range: ±15% • Lock-in time: 1 bit
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Monolithic LVCMOS Manchester Encoder/Decoder - 3D3523 - Data Delay Devices, Inc.
Clifton, NJ, USA
Monolithic LVCMOS Manchester Encoder/Decoder
3D3523
Monolithic LVCMOS Manchester Encoder/Decoder 3D3523
FEATURES • All-silicon, low-power CMOS technology • Encoder and decoder function independently • Encoder has buffered clock output • 3.3V operation • Vapor phase, IR and wave solderable • Low ground bounce noise • Maximum data rate: 50 MBaud • Data rate range: ±15% • Lock-in time: 1 bit

FEATURES
• All-silicon, low-power CMOS technology
• Encoder and decoder function independently
• Encoder has buffered clock output
• 3.3V operation
• Vapor phase, IR and wave solderable
• Low ground bounce noise
• Maximum data rate: 50 MBaud
• Data rate range: ±15%
• Lock-in time: 1 bit

Datasheet

Technical Specifications

  Data Delay Devices, Inc.
Product Category Logic Decoders and Demultiplexers
Product Number 3D3523
Product Name Monolithic LVCMOS Manchester Encoder/Decoder
Function Decoder
Supply Voltage 1.2V; 1.5V; 1.8V; 2.5V; 3V; 3.3V; 3.6V; 5V; -0.3V to 7V
Package Type SOIC
Unlock Full Specs
to access all available technical data

Similar Products

3-to-8 line decoder/demultiplexer; inverting - 74LVC138APW,118 - Nexperia B.V.
Specs
Function Decoder/Demultiplexer
Input Lines 3
Output Lines 8
View Details
4 suppliers
 - 8850702P - RS Components, Ltd.
RS Components, Ltd.
Specs
Function Decoder
Input Lines 1
Output Lines 8
View Details
SN54ALS138A 3-Line To 8-Line Decoders/Demultiplexers - JM38510/37701BEA - Texas Instruments
Specs
Function Decoder/Demultiplexer
Supply Voltage 4.5
Package Type CDIP,CFP,LCCC
View Details