Data Delay Devices, Inc. Monolithic Manchester Decoder 3D7522

Description
FEATURES • All-silicon, low-power CMOS technology • TTL/CMOS compatible inputs and outputs • Vapor phase, IR and wave solderable • Low ground bounce noise • Maximum data rate: 50 MBaud • Data rate range: ±15% • Lock-in time: 1 bit
Datasheet
Description
FEATURES • All-silicon, low-power CMOS technology • TTL/CMOS compatible inputs and outputs • Vapor phase, IR and wave solderable • Low ground bounce noise • Maximum data rate: 50 MBaud • Data rate range: ±15% • Lock-in time: 1 bit
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Monolithic Manchester Decoder - 3D7522 - Data Delay Devices, Inc.
Clifton, NJ, USA
Monolithic Manchester Decoder
3D7522
Monolithic Manchester Decoder 3D7522
FEATURES • All-silicon, low-power CMOS technology • TTL/CMOS compatible inputs and outputs • Vapor phase, IR and wave solderable • Low ground bounce noise • Maximum data rate: 50 MBaud • Data rate range: ±15% • Lock-in time: 1 bit

FEATURES
• All-silicon, low-power CMOS
technology
• TTL/CMOS compatible inputs and
outputs
• Vapor phase, IR and wave
solderable
• Low ground bounce noise
• Maximum data rate: 50 MBaud
• Data rate range: ±15%
• Lock-in time: 1 bit

Datasheet

Technical Specifications

  Data Delay Devices, Inc.
Product Category Logic Decoders and Demultiplexers
Product Number 3D7522
Product Name Monolithic Manchester Decoder
Function Decoder
Supply Voltage 1.2V; 1.5V; 1.8V; 2.5V; 3V; 3.3V; 3.6V; 5V; -0.3V to 7V
Package Type SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Dual 2-to-4 line decoder/demultiplexer - 74HCT139D,653 - Nexperia B.V.
Specs
Function Decoder/Demultiplexer
Input Lines 2
Output Lines 4
View Details
3 suppliers
CD74HC139 High Speed CMOS Logic Dual 2-to-4 Line Decoders/Demultiplexers - CD74HC139M96G4 - Texas Instruments
Specs
Function Decoder/Demultiplexer
Input Lines 2
Output Lines 4
View Details
 - 7988897P - RS Components, Ltd.
RS Components, Ltd.
Specs
Function Decoder; Demultiplexer; Decoder/Demultiplexer
Input Lines 3
Output Lines 8
View Details