Data Delay Devices, Inc. Monolithic Manchester Decoder 3D7502

Description
FEATURES • All-silicon, low-power CMOS technology • TTL/CMOS compatible inputs and outputs • Vapor phase, IR and wave solderable • Auto-insertable (DIP pkg.) • Low ground bounce noise • Maximum data rate: 50 MBaud • Data rate range: ±15%
Datasheet
Description
FEATURES • All-silicon, low-power CMOS technology • TTL/CMOS compatible inputs and outputs • Vapor phase, IR and wave solderable • Auto-insertable (DIP pkg.) • Low ground bounce noise • Maximum data rate: 50 MBaud • Data rate range: ±15%
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Monolithic Manchester Decoder - 3D7502 - Data Delay Devices, Inc.
Clifton, NJ, USA
Monolithic Manchester Decoder
3D7502
Monolithic Manchester Decoder 3D7502
FEATURES • All-silicon, low-power CMOS technology • TTL/CMOS compatible inputs and outputs • Vapor phase, IR and wave solderable • Auto-insertable (DIP pkg.) • Low ground bounce noise • Maximum data rate: 50 MBaud • Data rate range: ±15%

FEATURES
• All-silicon, low-power CMOS
technology
• TTL/CMOS compatible inputs and
outputs
• Vapor phase, IR and wave
solderable
• Auto-insertable (DIP pkg.)
• Low ground bounce noise
• Maximum data rate: 50 MBaud
• Data rate range: ±15%

Datasheet

Technical Specifications

  Data Delay Devices, Inc.
Product Category Logic Decoders and Demultiplexers
Product Number 3D7502
Product Name Monolithic Manchester Decoder
Function Decoder
Supply Voltage 1.2V; 1.5V; 1.8V; 2.5V; 3V; 3.3V; 3.6V; 5V; -0.3V to 7V
Package Type SOIC (optional feature); DIP (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

 - 7918715P - RS Components, Ltd.
Nexperia B.V.
Specs
Function Decoder; Demultiplexer; Decoder/Demultiplexer
Input Lines 2
Output Lines 4
View Details
IC MUX/DEMUX 8X1 16SOIC - 815-CD74HCT4051M96E4 - Utmel Electronic Limited
Specs
Function Decoder/Demultiplexer
Supply Voltage 5V; 4.5V
Package Type SOIC; 16-SOIC (0.154, 3.90mm Width)
View Details
 - 7988897P - RS Components, Ltd.
RS Components, Ltd.
Specs
Function Decoder; Demultiplexer; Decoder/Demultiplexer
Input Lines 3
Output Lines 8
View Details