Lingto Electronic Limited Datasheets for Network and Communication Chips
Network and communication chips are semiconductor integrated circuits (IC) used in telecommunication devices and systems.
Network and Communication Chips: Learn more
| Product Name | Notes |
|---|---|
| ESD PROTECTED, DOWN TO 10 NANOAM | |
| ESD_PROTECTED, 1 MICRO AMP, 1MBP | |
| FAIL-SAFE, HIGH-SPEED (10MBPS),S | |
| IC DRVR/RCVR MLTCH RS232 16TSSOP | |
| IC DRVR/RCVR MLTCH RS232 20TSSOP | |
| IC DRVR/RCVR MULTCH RS232 16SSOP | |
| IC DRVR/RCVR MULTCH RS232 20SSOP | |
| IC DRVR/RX MULTCH RS232 20TSSOP | |
| IC RECEIVER 0/3 16DIP | |
| IC RECEIVER 0/3 16QSOP | |
| IC RECEIVER 0/4 16DIP | |
| IC RECEIVER 0/4 16QSOP | |
| IC RECEIVER 0/4 16SO | |
| IC RS-232 SERIAL 230KBPS 20-SOIC | |
| IC RS232 3V-5.5V DRVR 16-TSSOP | |
| IC RS232 3V-5.5V DRVR 28-SSOP | |
| IC TRANSCEIVER 5/3 20SOIC | |
| IC TRANSCEIVER FULL 1/1 14DIP | |
| IC TRANSCEIVER FULL 1/1 14SO | |
| IC TRANSCEIVER FULL 1/1 14SOIC | |
| IC TRANSCEIVER FULL 1/1 16SSOP | |
| IC TRANSCEIVER FULL 1/1 16TSSOP | |
| IC TRANSCEIVER FULL 1/1 28DIP | |
| IC TRANSCEIVER FULL 1/1 8DIP | |
| IC TRANSCEIVER FULL 1/1 8SOIC | |
| IC TRANSCEIVER FULL 1/1 8UMAX | |
| IC TRANSCEIVER FULL 2/2 16DIP | |
| IC TRANSCEIVER FULL 2/2 16SO | |
| IC TRANSCEIVER FULL 2/2 16SOIC | |
| IC TRANSCEIVER FULL 2/2 16SSOP | |
| IC TRANSCEIVER FULL 2/2 16TSSOP | |
| IC TRANSCEIVER FULL 2/2 20DIP | |
| IC TRANSCEIVER FULL 2/2 20SOIC | |
| IC TRANSCEIVER FULL 2/2 20SSOP | |
| IC TRANSCEIVER FULL 2/2 20TSSOP | |
| IC TRANSCEIVER FULL 2/2 28SSOP | |
| IC TRANSCEIVER FULL 3/3 28SSOP | |
| IC TRANSCEIVER FULL 3/5 20SOIC | |
| IC TRANSCEIVER FULL 3/5 20SSOP | |
| IC TRANSCEIVER FULL 3/5 28SO | |
| IC TRANSCEIVER FULL 3/5 28SOIC | |
| IC TRANSCEIVER FULL 3/5 28SSOP | |
| IC TRANSCEIVER FULL 3/5 28TSSOP | |
| IC TRANSCEIVER FULL 3/5 32TQFN | |
| IC TRANSCEIVER FULL 5/3 20SSOP | |
| IC TRANSCEIVER FULL 5/3 28SOIC | |
| IC TRANSCEIVER FULL 5/3 28SSOP | |
| IC TRANSCEIVER FULL 5/3 28TSSOP | |
| IC TRANSCEIVER FULL 6/10 38TSSOP | |
| IC TRANSCEIVER HALF 1/1 8DIP | |
| IC TRANSCEIVER HALF 1/1 8SOIC | |
| IC TXRX RS232 1MBPS LP 28-SSOP | |
| LINE DRIVER | |
| LINE TRANSCEIVER | |
| LOW-CURRENT CAN TRANSCEIVER | |
| MAX3180 RS-232 RECEIVER | |
| MAX3181 RS-232 RECEIVER | |
| MAX3182 +3V TO +5.5V, 1.5 MBPS R | |
| MAX3182 RS-232 RECEIVER | |
| MAX3183 RS-232 RECEIVER | |
| MAX3188 ESD PROTECTED, 1 MEGA BI | |
| MAX3190 PLUS/MINUS15KV ESD PROTE | |
| MAX3212 +2.7V TO +3.6V-POWERED, | |
| MAX3227 3-V TO 5.5-V SINGLE-CHAN | |
| MAX3229 +2.5V TO +5.5V RS-232 TR | |
| MAX3237E 3-V TO 5.5-V SINGLE CHA | |
| MAX3238 3-V TO 5.5-V MULTICHANNE | |
| MAX3243 3-V TO 5.5-V MULTICHANNE | |
| PLUS 3.3V, ESD_PROTECTED, FAIL-S | |
| RS-232 TRANSCEIVER | |
| RS-232 TRANSCEIVERS | |
| RS-232 TRANSMITTER | |
| RS-232/RS-485/422 TRANSCEIVER | |
| RS-485 TRANSCVR WITH ISOLATION | |
| RS-485/RS-422 TRANSCVR | |
| S/WARE CONTROLLED TRANSCEIVER |
| << Prev | Next >> |