MAX3232EIPWRSV -- INTERFACE - DRIVERS, RECEIVERS, TRANSCEIVERS
Rochester Electronics
Interface - Drivers, Receivers, Transceivers
MAX3232EIPWRSV
Description
LINE TRANSCEIVER
-
Lingto Electronic Limited
Datasheet
Description
LINE TRANSCEIVER
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Network and Communication Chips |
|
Product Number
|
MAX3232EIPWRSV |
|
Product Name
|
Interface - Drivers, Receivers, Transceivers |
|
Device Type
|
Transceiver
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Beamformers
Operating Frequency
1000 to 18000 MHz
View Details
Technology
GSM; UMTS; Cellular, GSM, PCS, UMTS
Supply Voltage
Other; 3.1V ~ 3.9V
Package Type
SOT-86
View Details
Device Type
Receiver
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details