MAX3241EWI -- INTERFACE - DRIVERS, RECEIVERS, TRANSCEIVERS
Rochester Electronics
Interface - Drivers, Receivers, Transceivers
MAX3241EWI
Description
RS-232 TRANSCEIVERS
-
Lingto Electronic Limited
Datasheet
Description
RS-232 TRANSCEIVERS
Datasheet
Suppliers
Interface - Drivers, Receivers, Transceivers
MAX3241EWI
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Network and Communication Chips |
|
Product Number
|
MAX3241EWI |
|
Product Name
|
Interface - Drivers, Receivers, Transceivers |
|
Device Type
|
Transceiver
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Transceiver
Operating Frequency
433 to 915 MHz
Data Rate
50 kbps
View Details
Technology
General Purpose
Supply Voltage
Other; 3V ~ 5.25V
Package Type
16-VFQFN Exposed Pad
View Details
Device Type
Beamformers
Operating Frequency
1000 to 26500 MHz
View Details
Technology
802.11a
Supply Voltage
Other; 3V ~ 3.6V
Package Type
16-VFQFN Exposed Pad
View Details