Rochester Electronics Interface - Drivers, Receivers, Transceivers MAX3173CAI

Description
S/WARE CONTROLLED TRANSCEIVER
Datasheet
Description
S/WARE CONTROLLED TRANSCEIVER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Drivers, Receivers, Transceivers - MAX3173CAI - Lingto Electronic Limited
Shenzhen, China
Interface - Drivers, Receivers, Transceivers
MAX3173CAI
Interface - Drivers, Receivers, Transceivers MAX3173CAI
S/WARE CONTROLLED TRANSCEIVER

S/WARE CONTROLLED TRANSCEIVER

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number MAX3173CAI
Product Name Interface - Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF52832-QFAB-G-R7TR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
RF Transceiver ICs - 2312-DW3210TR13TR-ND - DigiKey
Specs
Device Type Transceiver
Technology IR-UWB
Operating Frequency 6500 to 8000 MHz
View Details
Butler Matrix KBM9005070 - KBM9005070 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 500 to 7000 MHz
View Details
Telecom - SI3211-E-GM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V; 3.6V; 5V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 38-VFQFN Exposed Pad
View Details